EN
  • EN
  • DE

STM8AF6266TA

Part No STM8AF6266TA
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708692-STM8AF6266TA
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6266TA CAD Model

Description

STM8AF6266TA Microcontroller Overview

The STM8AF6266TA is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM8A series, specifically designed for automotive and industrial applications. This advanced 8-bit MCU is built around a high-density non-volatile memory technology with a cutting-edge CPU core, offering an optimal balance between performance, robustness, and cost-effectiveness.

Key Features

  • CPU: The device is powered by an advanced STM8A core, running at up to 16 MHz clock frequency, providing the computational power necessary for complex tasks in real-time applications.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is highly reliable and offers data retention of 20 years at 55 °C after 10 kcycles. Additionally, it includes 1 Kbyte of true data EEPROM, which endures up to 300,000 write/erase cycles.
  • RAM: The MCU is equipped with 2 Kbytes of RAM, ensuring ample space for data manipulation and storage during operation.
  • Robust I/Os: It offers up to 28 I/O pins, each of which is 5V tolerant and can support a wide range of functionalities, including interrupt capability.
  • Advanced Peripherals: The STM8AF6266TA boasts a rich set of peripherals, including an advanced control timer, two general-purpose timers, an SPI interface, I2C interface, and a UART for serial communication.
  • Operating Conditions: This MCU operates within a temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Package: The product is available in a TQFP32 package, which is designed to allow for efficient PCB space usage and easy assembly in various applications.

Applications

The STM8AF6266TA is ideal for a wide range of automotive applications, including body control modules, dashboards, and sensors. It is also well-suited for industrial controls, home appliances, and any application that requires a robust and reliable MCU with a rich feature set.

With its advanced features and capabilities, the STM8AF6266TA from STMicroelectronics represents a versatile solution that can meet the needs of a diverse array of embedded systems, providing designers with a powerful tool to create innovative and efficient products.

You May Also Be Interested in

STMicroelectronics
IC MCU 8BIT 16KB FLASH 32LQFP
Lowest to $2.9365
STMicroelectronics
IC MCU 8BIT 8KB FLASH 20UFQFPN
Lowest to $0.9719
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $47.5828
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 8BIT 64KB FLASH 48LQFP
Lowest to $4.9791
STMicroelectronics
IC MCU 8BIT 32KB FLASH 28UFQFPN
Lowest to $0.7089
STMicroelectronics
IC MCU 8BIT 8KB FLASH 32UFQFPN
Lowest to $0.6394
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0815 $58.5485
46+ $2.5283 $116.3018
71+ $2.4498 $173.9358
98+ $2.3712 $232.3776
127+ $2.2915 $291.0205
169+ $2.0547 $347.2443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,410 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess