EN
  • EN
  • DE

STM8AF6266TD

Part No STM8AF6266TD
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708694-STM8AF6266TD
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6266TD CAD Model

Description

STM8AF6266TD Microcontroller from STMicroelectronics

The STM8AF6266TD is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance between performance, power efficiency, and peripheral set for automotive and industrial applications. This MCU is built around the STM8 core, operating at up to 16 MHz frequency with advanced architecture that ensures fast processing capabilities and efficient system response.

The STM8AF6266TD incorporates 32K bytes of Flash program memory, which is highly reliable and provides data retention for an extended period, even at extreme temperatures typical in automotive environments. It also includes 2K bytes of RAM and 1K bytes of EEPROM, which is rated for high endurance, allowing numerous write cycles without degradation of performance.

One of the key features of the STM8AF6266TD is its robust I/O capabilities. It has up to 38 I/O ports, which are highly configurable and include support for 5V tolerant inputs, which make it suitable for interfacing with a wide range of sensors and actuators. Additionally, this MCU offers a rich set of peripherals, including multiple 16-bit timers, communication interfaces such as SPI, I2C, and UART, and a 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for precise data acquisition and control.

The device operates over a wide supply voltage range from 2.95V to 5.5V, which is essential for fluctuating power supply conditions. Its power management features include low-power modes like Active-halt and Wait modes, which significantly reduce the power consumption when the MCU is not in full operation.

For safety-critical applications, STM8AF6266TD integrates advanced features such as a watchdog timer, a clock security system, and single-wire interface module (SWIM) for debugging, which enhances the reliability and maintainability of the system it controls.

Overall, the STM8AF6266TD is a versatile and robust microcontroller that offers a cost-effective solution for a wide range of applications in the automotive and industrial sectors, where reliability and efficiency are paramount.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 64TFBGA
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 384KB FLASH 144BGA
Lowest to $29.1040
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $1.1792
STMicroelectronics
IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $10.7323
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $2.6579
STMicroelectronics
Lowest to $3.0919
STMicroelectronics
IC MCU 32BIT 64KB FLASH 32LQFP
Lowest to $1.6653
STMicroelectronics
IC MCU 32BIT 768KB FLASH 100LQFP
Lowest to $8.2972
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $16.1041

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess