EN
  • EN
  • DE

STM8AF6288TCY

Part No STM8AF6288TCY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 48LQFP / STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Product Status Not For New Designs
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-LQFP
Base Product Number STM8
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-19218,STM8AF6288TCY-ND
Standard Package 250
Win Source Part Number 1322520-STM8AF6288TCY
Ultra Librarian 3D Model Ultra Librarian STM8AF6288TCY CAD Model

Description

The STM8AF6288TCY is a high-performance microcontroller unit (MCU) from STMicroelectronics, specifically designed for automotive and industrial applications. Built on an advanced 8-bit architecture, this MCU offers a perfect blend of real-time capabilities, low power consumption, and enhanced I/O connectivity, making it an ideal choice for a wide range of demanding applications.

Key Features

  • Core: STM8 core operating at up to 16 MHz.
  • Flash Memory: 32 Kbytes of Flash memory with read-while-write (RWW) support.
  • RAM: 2 Kbytes of RAM for data storage.
  • Data EEPROM: 1 Kbyte of true data EEPROM with endurance up to 300,000 write/erase cycles.
  • Advanced Timer: Advanced control timer for complex waveform generation and timing operations.
  • Communication Interfaces: Integrated UART, SPI, and I2C interfaces for multi-protocol communication.
  • Robust I/Os: Up to 28 multifunctional I/O pins for versatile peripheral connections.
  • Operating Voltage: Wide operating voltage range from 2.95 V to 5.5 V.
  • Temperature Range: Extended temperature range from -40°C to 85°C or 125°C depending on the application requirements.
  • Package: Available in a compact QFP32 package.

Applications

The STM8AF6288TCY is particularly suitable for automotive applications that require compliance with stringent quality standards. Its robust design and enhanced features also make it a great choice for industrial control systems, home appliances, power tools, and other embedded systems that demand high reliability and performance.

Development Support

STMicroelectronics provides comprehensive development support for the STM8AF6288TCY, including software libraries, development kits, and the ST Visual Develop (STVD) integrated development environment (IDE). This extensive support helps to streamline the development process, from initial prototyping to final product deployment.

With its advanced features and support for critical automotive and industrial standards, the STM8AF6288TCY MCU is a powerful and versatile component for your next high-performance embedded project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4241 $56.5446
13+ $7.7326 $100.5238
21+ $7.4909 $157.3089
28+ $7.2493 $202.9804
36+ $7.0077 $252.2772
48+ $6.2827 $301.5696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess