EN
  • EN
  • DE

STM8AL3166TAX

Part No STM8AL3166TAX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP / MCU 8-bit STM8 CISC 32KB Flash 1.8V/2.5V/3.3V Automotive 32-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8A
Packaging Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 30
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 22x12b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 795749-STM8AL3166TAX
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AL3166
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8AL3166TAX CAD Model

Description

Overview of STM8AL3166TAX Microcontroller

The STM8AL3166TAX is a high-performance microcontroller from STMicroelectronics, designed to deliver efficient operation and a rich set of features for a wide range of applications. This device is part of the STM8A series, which is specifically tailored for automotive and industrial applications, providing robustness, enhanced reliability, and low power consumption.

Key Features

  • Core: The STM8AL3166TAX is built around the STM8 core operating at up to 16 MHz. This core provides a good balance between processing power and energy efficiency, making it suitable for both performance-intensive and power-sensitive applications.
  • Memory: It comes with 8 KB of Flash program memory, which is highly reliable and ensures data retention and protection against accidental write operations. Additionally, it includes 1 KB of RAM and 256 bytes of EEPROM for data storage.
  • I/O Ports: The microcontroller features 28 I/O ports that are 5V tolerant, giving designers flexibility in interfacing with various peripherals and sensors.
  • Advanced Peripherals: The STM8AL3166TAX boasts advanced peripherals including multiple 16-bit timers, communication interfaces such as SPI, I2C, and UART, as well as a 10-bit ADC with up to 16 channels, providing ample options for various control and data acquisition needs.
  • Operating Voltage: It operates within a range of 2.95V to 5.5V, enabling its use in environments with varying power supply conditions.
  • Temperature Range: The device is designed to function within an extended temperature range from -40°C to 125°C, making it resilient in harsh operating conditions.
  • Package: Available in a compact LQFP 32-pin package, the STM8AL3166TAX is suitable for space-constrained applications.

Applications

The STM8AL3166TAX is an ideal choice for automotive applications, including body control modules, sensors, and actuators. Its robust design and rich peripheral set also make it well-suited for industrial controls, home appliances, and consumer electronics where reliability and efficiency are paramount.

Conclusion

With its combination of performance, memory options, and enhanced peripherals, the STM8AL3166TAX microcontroller from STMicroelectronics is engineered to meet the rigorous demands of modern automotive and industrial applications. Its resilience to extreme temperatures and voltage variations ensures reliable operation in challenging environments, marking it as a versatile solution for developers seeking to create robust and efficient systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3100 $59.5800
43+ $2.7160 $116.7880
66+ $2.6311 $173.6526
91+ $2.5462 $231.7042
118+ $2.4613 $290.4334
158+ $2.2067 $348.6586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess