EN
  • EN
  • DE

STM8AL3LE8ATCY

Part No STM8AL3LE8ATCY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80LQFP / STM8 series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tray
Product Status Not For New Designs
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 68
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number STM8
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263384-STM8AL3LE8ATCY
Ultra Librarian 3D Model Ultra Librarian STM8AL3LE8ATCY CAD Model

Description

The STM8AL3LE8ATCY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance, reliability, and energy efficiency. Designed to cater to a wide range of applications, this MCU is part of the STM8AL series, which is well-suited for automotive and industrial applications due to its robust design and advanced features.

Key Features:

  • Core: The STM8AL3LE8ATCY is built around a high-performance STM8A 8-bit core operating at up to 16 MHz. This core is designed to deliver a perfect balance between speed and power consumption, making it ideal for applications that require efficient processing capabilities.
  • Memory: It comes equipped with 64 Kbytes of Flash program memory and 2 Kbytes of true data EEPROM. This generous memory allocation allows for complex program execution and data storage without the need for external memory components.
  • Advanced Peripherals: The MCU features a range of integrated peripherals including multiple timers, communication interfaces (UART, SPI, I2C), and 10-bit ADCs with up to 16 channels, offering designers flexibility in system design and the ability to interface with various sensors and components.
  • Robust I/Os: With up to 28 I/O pins, the STM8AL3LE8ATCY provides ample connectivity for handling multiple inputs and outputs, making it a versatile choice for complex embedded systems.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliable operation in extreme conditions, which is essential for automotive and industrial environments.
  • Package: The MCU comes in a compact QFN-32 package, which is suitable for space-constrained applications while still offering good thermal performance.

Applications:

The STM8AL3LE8ATCY is designed to meet the demands of a variety of applications. Its robust feature set makes it an excellent choice for automotive systems, industrial control, home appliances, and battery-operated devices. Its power efficiency and processing capabilities are particularly advantageous in applications where energy conservation is crucial.

Conclusion:

The STM8AL3LE8ATCY from STMicroelectronics is a powerful and versatile microcontroller that offers a blend of performance, memory, and peripherals tailored for demanding applications. With its robust design and extensive feature set, it stands as a top choice for designers looking to create efficient, reliable, and high-performing embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess