EN
  • EN
  • DE

STM8AP62MHHUKL1.11

Part No STM8AP62MHHUKL1.11
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708740-STM8AP62MHHUKL1.11
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AP62MHHUKL1.11 CAD Model

Description

Introducing the STM8AP62MHHUKL1.11 from STMicroelectronics

The STM8AP62MHHUKL1.11 is a cutting-edge automotive microcontroller from STMicroelectronics, a leader in the semiconductor industry. This high-performance product is designed to meet the stringent requirements of automotive applications, offering an optimal blend of processing power, reliability, and energy efficiency.

Key Features

  • Advanced STM8A Core: At the heart of the STM8AP62MHHUKL1.11 lies the advanced STM8A core, which operates at up to 16 MHz, providing the computational power necessary for complex automotive control tasks.
  • Memory Capacity: The device comes equipped with a robust memory portfolio, including up to 128 KB of Flash memory, ensuring ample space for application code and data storage.
  • Robust I/O Capabilities: With a wide array of input/output options, the STM8AP62MHHUKL1.11 is incredibly versatile, allowing for a multitude of sensor and actuator connections.
  • Enhanced Safety Features: Safety is paramount in automotive applications, and this microcontroller includes features such as a watchdog timer, clock security system, and single-pin debug mode for reliable operation.
  • High-Temperature Operation: Engineered to withstand the harsh conditions of automotive environments, it operates reliably over an extended temperature range.

Applications

The STM8AP62MHHUKL1.11 is ideally suited for a variety of automotive applications, including:

  • Engine Management Systems
  • Body Control Modules
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Sensor Interfaces
  • Automotive Lighting Systems

Quality and Reliability

STMicroelectronics is committed to delivering the highest quality products. The STM8AP62MHHUKL1.11 is no exception, as it is manufactured to meet the rigorous standards of the automotive industry, ensuring reliability and performance even under the most demanding conditions.

Support and Resources

Developers looking to integrate the STM8AP62MHHUKL1.11 into their automotive solutions can take advantage of STMicroelectronics' extensive support network. This includes access to detailed datasheets, application notes, development tools, and a community of experts to help accelerate the design and development process.

Embrace the power and reliability of the STM8AP62MHHUKL1.11 for your next automotive project and drive innovation with STMicroelectronics.

You May Also Be Interested in

STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess