EN
  • EN
  • DE

STM8L151G4U3

Part No STM8L151G4U3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features STM8 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Package Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 18x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-UFQFN
Case / Package 28-UFQFPN (4x4)
Family Name STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-17915, STM8L151G4U3-ND
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935510-STM8L151G4U3
Ultra Librarian 3D Model Ultra Librarian STM8L151G4U3 CAD Model

Description

STMicroelectronics STM8L151G4U3 Ultra-Low-Power Microcontroller

The STM8L151G4U3 is a high-performance microcontroller from STMicroelectronics, designed to deliver exceptional efficiency and versatility for a wide range of applications. This microcontroller is part of the STM8L ultra-low-power series, which is renowned for its energy-saving capabilities and robust feature set. The STM8L151G4U3 is particularly well-suited for battery-operated devices, energy management systems, and sensor applications where power consumption is critical.

At the heart of the STM8L151G4U3 lies an advanced STM8 core operating at up to 16 MHz. The core is supported by 16 KB of Flash memory, ensuring ample space for complex application code. Additionally, the microcontroller comes with 2 KB of RAM and 1 KB of EEPROM, providing flexible data storage options for various use cases.

One of the standout features of the STM8L151G4U3 is its rich set of peripherals. It includes multiple communication interfaces such as I2C, SPI, and UART, enabling easy integration with other components and systems. The device also boasts an array of analog features, including a 12-bit ADC, comparators, and internal voltage reference, which are essential for accurate sensor readings and analog signal processing.

The STM8L151G4U3 is designed with energy efficiency in mind. It offers five low-power modes, including wait, low-power run, low-power wait, halt, and active-halt, allowing developers to optimize power consumption for their specific application needs. Furthermore, the microcontroller features an integrated LCD driver, which can support up to 4x28 segments, making it an ideal choice for applications with user interfaces.

For enhanced security and system reliability, the STM8L151G4U3 comes with a unique ID and a true data EEPROM with read-while-write support. It also includes a watchdog timer and a clock security system to ensure stable operation under varying conditions.

STMicroelectronics provides comprehensive development tools and software libraries to facilitate the design process with the STM8L151G4U3. Developers can access a range of evaluation boards, in-circuit debuggers, and programming tools to streamline the development of their embedded systems.

With its combination of ultra-low-power operation, robust peripheral set, and strong development support, the STM8L151G4U3 from STMicroelectronics is an excellent choice for designers looking to create efficient, reliable, and feature-rich applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7989 $52.7879
26+ $3.9375 $102.3750
40+ $3.8145 $152.5800
55+ $3.6914 $203.0270
71+ $3.5684 $253.3564
94+ $3.1993 $300.7342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess