EN
  • EN
  • DE

STM8L151G6Y6

Part No STM8L151G6Y6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-bit ultralow power MCU, up to 32 KB Flash, 1 KB Data EEPROM RTC, LCD, timers, USART, I2C, SPI, ADC, DAC, comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261545-STM8L151G6Y6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8L151G6Y6 CAD Model

Description

STMicroelectronics STM8L151G6Y6 Microcontroller

The STM8L151G6Y6 is a high-performance, low-power 8-bit microcontroller from STMicroelectronics, designed to deliver an optimal balance between performance and energy efficiency. This microcontroller is part of the STM8L ultra-low-power series and is particularly suitable for battery-operated and power-sensitive applications across a broad range of market segments.

Key Features

  • Core: The device is built around the STM8 core operating at a frequency of up to 16 MHz. It comes with a Harvard architecture and an advanced instruction set optimized for low-power operation.
  • Memory: The STM8L151G6Y6 is equipped with 32 Kbytes of Flash program memory, 2 Kbytes of RAM, and 1 Kbyte of EEPROM, providing ample space for complex applications and data storage.
  • Energy Efficiency: It features an ultra-low-power platform with five power-saving modes including Wait, Low Power Run, Low Power Wait, Active-Halt, and Halt modes. This ensures the microcontroller can maintain functionality while minimizing power consumption.
  • Peripherals: A rich set of peripherals enhances the functionality of the microcontroller, including a 12-bit ADC, timers, communication interfaces (USART, SPI, I2C), and multiple GPIOs with interrupt capability.
  • Analog Features: The device offers an integrated analog-to-digital converter (ADC) with up to 24 channels and a built-in analog comparator.
  • Operating Voltage: The MCU operates within a voltage range of 1.8 V to 3.6 V, supporting a wide array of power sources and conditions.
  • Temperature Range: It is designed to operate within an industrial temperature range from -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Packages: Available in a compact 28-pin QFN package, the STM8L151G6Y6 is ideal for space-constrained applications.

Applications

The STM8L151G6Y6 is versatile and can be used in a variety of applications, including but not limited to industrial control systems, consumer electronics, battery management, lighting systems, and sensors. Its low-power consumption makes it particularly well-suited for portable and wearable devices where extending battery life is crucial.

With its robust feature set and energy-efficient operation, the STM8L151G6Y6 by STMicroelectronics is a compelling choice for designers looking to create sophisticated and power-sensitive applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5963 $50.3482
34+ $2.9508 $100.3272
53+ $2.8586 $151.5058
73+ $2.7664 $201.9472
94+ $2.6742 $251.3748
126+ $2.3975 $302.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess