EN
  • EN
  • DE

STM8L151K6U6

Part No STM8L151K6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Packaging Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O 30
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 22x12b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-UFQFN Exposed Pad
Manufacturer Package 32-UFQFPN (5x5)
Win Source Part Number 795753-STM8L151K6U6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM8L151K6
Introduction Date August 06, 2009
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STM8L151K6U6 CAD Model

Description

STM8L151K6U6 - STMicroelectronics

The STM8L151K6U6 is a high-performance, ultra-low-power 8-bit microcontroller from STMicroelectronics, designed to deliver an efficient balance between energy efficiency and processing capability. This microcontroller is part of the STM8L ultra-low-power series, which has been engineered to operate with minimal power consumption without sacrificing performance, making it an ideal choice for battery-operated applications and energy-sensitive projects.

Key Features

  • Core: STM8 core operating at up to 16 MHz.
  • Flash Memory: 32 Kbytes of Flash program memory with read-while-write support.
  • RAM: 2 Kbytes of RAM.
  • EEPROM: 1 Kbyte of true data EEPROM with up to 300 k write/erase cycles.
  • Ultra-Low Power Consumption: Multiple low-power modes including Wait, Active-Halt, and Halt to ensure the best power efficiency.
  • ADC: 12-bit Analog-to-Digital Converter with up to 28 channels.
  • Timers: Advanced control timer, two general-purpose timers, and an additional timer for independent watchdog and system clock.
  • Communication Interfaces: Integrated USART, SPI, and I2C interfaces for peripheral connectivity.
  • Operating Voltage: Wide range of operating voltage from 1.8 V to 3.6 V.
  • Temperature Range: Industrial temperature range from -40°C to +85°C.
  • Packages: Available in multiple package options to fit various application requirements.

Applications

The STM8L151K6U6 is versatile and can be used in a variety of applications such as:

  • Industrial control systems
  • Consumer electronics
  • Battery management systems
  • Power management applications
  • Healthcare and medical devices

With its robust feature set and ultra-low power consumption, the STM8L151K6U6 microcontroller is an excellent choice for designers looking to create efficient and reliable embedded systems. Its support for multiple communication protocols also makes it a flexible solution for complex designs that require connectivity with various peripherals.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2180 $51.4880
38+ $2.6404 $100.3352
59+ $2.5579 $150.9161
81+ $2.4754 $200.5074
105+ $2.3929 $251.2545
140+ $2.1454 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess