EN
  • EN
  • DE

STM8L152C6T3

Part No STM8L152C6T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description DISCRETE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8L EnergyLite
Package Bulk
Product Status Active
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I²C, IrDA, SMBus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
Number of I/O 41
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 25x12b SAR; D/A 1x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
REACH Status REACH Unaffected
Win Source Part Number 1368612-STM8L152C6T3
Ultra Librarian 3D Model Ultra Librarian STM8L152C6T3 CAD Model

Description

STM8L152C6T3 Microcontroller by STMicroelectronics

The STM8L152C6T3 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver cutting-edge features for a wide range of applications. This MCU is part of the STM8L ultra-low-power series, which is renowned for its energy efficiency and robust performance. The STM8L152C6T3 is a perfect choice for developers looking to create applications that require extended battery life without compromising on processing power.

At the heart of the STM8L152C6T3 is an advanced 8-bit core, which operates at a maximum frequency of 16 MHz. This is coupled with 32 KB of Flash program memory, which is more than adequate for complex code and data storage. In addition, the MCU comes with 2 KB of RAM and 1 KB of EEPROM, which provide ample space for runtime data and non-volatile storage of configuration parameters, respectively.

One of the standout features of the STM8L152C6T3 is its ultra-low-power consumption modes, which include five different power-saving modes to ensure that the MCU can maintain functionality while using minimal power. These modes range from low-power run mode to halt and active-halt modes, giving developers the flexibility to optimize power usage according to their specific application needs.

The STM8L152C6T3 is equipped with a rich set of peripherals, including multiple 16-bit timers, communication interfaces such as I2C, SPI, and USART, which make it suitable for interfacing with various sensors and devices. Moreover, it has 10-bit analog-to-digital converters (ADC) with up to 24 channels, allowing for precise measurement and monitoring of analog signals.

For enhanced security and system integrity, the STM8L152C6T3 comes with a unique ID and a true data EEPROM with read-while-write support. Its robustness is further bolstered by an integrated clock security system and a watchdog timer to prevent system failures.

Designed with versatility in mind, the STM8L152C6T3 is housed in a 48-pin LQFP package, making it suitable for space-constrained applications. Its wide operating voltage range (1.8V to 3.6V) and industrial temperature range (-40°C to 85°C) ensure that it can operate reliably in a variety of environmental conditions.

Overall, the STM8L152C6T3 from STMicroelectronics is a powerful and efficient solution for developers looking to create sophisticated, power-conscious applications in fields such as industrial control, consumer electronics, and IoT devices.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5523 $53.2845
35+ $2.9147 $102.0145
54+ $2.8236 $152.4744
74+ $2.7326 $202.2124
95+ $2.6415 $250.9425
127+ $2.3682 $300.7614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess