EN
  • EN
  • DE

STM8S103F3P6

Part No STM8S103F3P6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 74
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Series STM8S
Packaging Tube
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I²C IrDA LIN SPI UART/USART
Peripherals Brown-out Detect/Reset POR PWM WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 1K x 8
Operating Supply Voltage 2.95 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package 20-TSSOP
Catalog STM8S
Win Source Part Number 092437-STM8S103F3P6
Family Name STM8S103F3
Introduction Date June 05, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S103F3P6 CAD Model

Description

The STM8S103F3P6 is a versatile microcontroller from STMicroelectronics, designed to deliver a high-performance solution for a wide range of embedded applications. This microcontroller is part of the STM8S series, which is renowned for its robust architecture, enhanced peripherals, and low power consumption.

Key Features:

  • Core: The STM8S103F3P6 is built around a high-performance 8-bit STM8 core operating at up to 16 MHz frequency.
  • Memory: It comes with 8KB of Flash program memory, 1KB of RAM, and 640 bytes of EEPROM, which are ample for various applications.
  • I/O Ports: The device offers up to 28 GPIOs, providing flexibility for interfacing with a wide range of peripherals and sensors.
  • Advanced Peripherals: Includes a 10-bit ADC, timers, UART, SPI, and I²C interfaces, allowing for easy integration of external components and modules.
  • Low Power Consumption: With several power-saving modes, the STM8S103F3P6 is ideal for battery-operated devices, ensuring longer operational periods.
  • Development Support: STMicroelectronics provides extensive development support, including software libraries, development kits, and a dedicated Integrated Development Environment (IDE).

Applications:

The STM8S103F3P6 is suitable for a broad spectrum of applications, ranging from consumer electronics to industrial control systems. Its robust design and feature set make it an excellent choice for:

  • Home appliances
  • Automotive systems
  • Lighting control
  • Personal electronics
  • Smart sensors
  • Power management systems

Package and Availability:

The microcontroller is available in a TSSOP20 package, which is compact and suitable for space-constrained applications. It is widely available through STMicroelectronics' distribution channels, ensuring easy procurement for product development and mass production.

With its blend of performance, versatility, and power efficiency, the STM8S103F3P6 stands out as a top choice for designers seeking a reliable microcontroller for their next project.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4532 $50.8620
85+ $1.1924 $101.3540
130+ $1.1551 $150.1630
180+ $1.1178 $201.2040
235+ $1.0806 $253.9410
310+ $0.9688 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess