EN
  • EN
  • DE

STM8S103K3T6

Part No STM8S103K3T6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708760-STM8S103K3T6
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8S103K3T6 CAD Model

Description

STM8S103K3T6 Microcontroller - STMicroelectronics

The STM8S103K3T6 is a versatile and high-performance microcontroller from STMicroelectronics, designed to deliver exceptional value to a wide range of embedded applications. This device is part of the STM8S series, which is renowned for its robust architecture, rich set of peripherals, and ease of use, making it an ideal choice for both complex and simple embedded systems.

Key Features:

  • Core: The STM8S103K3T6 is powered by an advanced STM8 core running at up to 16 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: Equipped with 8 KB of Flash program memory, 1 KB of RAM, and 640 bytes of EEPROM, this microcontroller can handle a variety of tasks and data storage requirements.
  • I/O Ports: It offers up to 37 I/O ports, with 5V tolerant capability, allowing for flexible connection to peripheral devices and easy integration into various electronic circuits.
  • Advanced Peripherals: Includes an array of embedded peripherals such as a 10-bit analog-to-digital converter (ADC), a 16-bit timer, an 8-bit timer, and an I2C, SPI, and UART interfaces for serial communication.
  • Low Power Consumption: With multiple low-power modes including Active Halt and Wait modes, the STM8S103K3T6 is designed to minimize power consumption, extending the life of battery-powered devices.
  • Robust Design: The device operates within a temperature range of -40°C to +85°C and features an integrated reset circuit, which ensures stable operation under varying conditions.
  • Development Support: STMicroelectronics provides extensive development support for the STM8S103K3T6, including software libraries, development kits, and a dedicated integrated development environment (IDE).

Whether you are developing consumer electronics, automotive applications, or industrial control systems, the STM8S103K3T6 offers a cost-effective solution without compromising on performance. Its comprehensive feature set and development support make it a go-to choice for engineers and designers seeking a reliable microcontroller platform.

For detailed technical specifications, application notes, and datasheets, please visit the official STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

STMicroelectronics
Lowest to $47.5828
STMicroelectronics
Lowest to $0.3234
STMicroelectronics
Lowest to $0.5301
STMicroelectronics
Lowest to $2.1853
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.9454
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $58.4037
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess