EN
  • EN
  • DE

STM8S10SK4T6C

Part No STM8S10SK4T6C
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708762-STM8S10SK4T6C
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S10SK4T6C CAD Model

Description

STM8S10SK4T6C Microcontroller

The STM8S10SK4T6C is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust operation and a rich set of features for a wide range of applications. This MCU is part of the STM8S series, which is renowned for its efficiency and reliability in embedded systems.

Key Features:

  • Core: The STM8S10SK4T6C is built around a high-performance STM8 core running at up to 16 MHz clock frequency, providing the computational power necessary for complex tasks.
  • Memory: It comes with 16K bytes of Flash program memory, which is more than sufficient for small to medium-sized applications. Additionally, it includes 1K bytes of true data EEPROM, which is particularly useful for storing configuration settings and non-volatile data.
  • RAM: With 2K bytes of RAM, the MCU offers enough space for temporary data storage and efficient handling of run-time operations.
  • I/O Ports: The device features 28/32 programmable I/O pins, providing ample connectivity options for peripherals and external devices.
  • Advanced Control: Integrated features such as an advanced control timer, two general-purpose timers, and a basic timer, make it an excellent choice for time-critical applications and complex control systems.
  • ADC: An onboard 10-bit analog-to-digital converter (ADC) with up to 5 multiplexed channels allows for accurate reading of analog signals.
  • Communication Interfaces: A range of communication interfaces, including SPI, I2C, and UART, enable the STM8S10SK4T6C to communicate with other microcontrollers, sensors, and peripherals.
  • Operating Voltage: The operating voltage range of 2.95 to 5.5 V ensures compatibility with both 3.3 V and 5 V logic levels, making it versatile for various power environments.

Applications:

The STM8S10SK4T6C is ideal for application domains requiring a combination of performance, robustness, and low power consumption. It is widely used in automotive systems, industrial control, consumer electronics, and home automation. Its rich feature set and flexible I/O options make it suitable for an extensive range of embedded solutions.

Whether you are developing a sophisticated automotive sensor, a smart home device, or a robust industrial control system, the STM8S10SK4T6C provides a reliable and cost-effective solution that can meet the demands of your application.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $6.1620
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Lowest to $2.5650

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5493 $60.3381
40+ $2.9129 $116.5160
62+ $2.8217 $174.9454
85+ $2.7304 $232.0840
110+ $2.6403 $290.4330
147+ $2.3666 $347.8902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess