EN
  • EN
  • DE

STM8S207K6T6C

Part No STM8S207K6T6C
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-LQFP
Win Source Part Number 031419-STM8S207K6T6C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S207K6T6C CAD Model

Description

Overview of STM8S207K6T6C Microcontroller

The STM8S207K6T6C is a high-performance microcontroller from STMicroelectronics that belongs to the STM8S series known for their reliability, robustness, and ease of use. This microcontroller is designed to deliver the perfect balance between performance and cost, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer markets.

Key Features

  • Core: The STM8S207K6T6C features an advanced STM8 core operating at a frequency of up to 24 MHz. This core provides the computational power needed for complex tasks and supports an efficient instruction set for high code density.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is ample space for user applications, along with 2 Kbytes of RAM and 1 Kbyte of EEPROM for data storage.
  • Digital Peripherals: This microcontroller includes a range of digital peripherals such as timers, communication interfaces (UART, SPI, I2C), and multiple GPIOs for versatile connectivity and control options.
  • Analog Peripherals: The STM8S207K6T6C also features integrated analog peripherals including a 10-bit ADC, which allows the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Package: It is available in a 32-pin LQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options for most use cases.
  • Operating Voltage: The device operates within a voltage range of 2.95 to 5.5 V, accommodating a variety of power supply conditions and ensuring compatibility with both 3.3V and 5V logic levels.

Applications

The versatility of the STM8S207K6T6C allows it to be used in a multitude of applications including:

  • Industrial control systems
  • Automotive systems
  • Home appliances
  • Consumer electronics
  • Complex embedded systems

Support and Resources

STMicroelectronics provides extensive support for the STM8S207K6T6C through their software development tools, reference manuals, and application notes. Developers can take advantage of the ST Visual Develop (STVD) and the ST Visual Program (STVP) for an integrated development environment and programming interface. Additionally, the STM8S207K6T6C is supported by a wide range of third-party compilers and development tools.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8565 $55.6950
70+ $1.5233 $106.6310
105+ $1.4757 $154.9485
145+ $1.4281 $207.0745
185+ $1.3805 $255.3925
245+ $1.2377 $303.2365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess