EN
  • EN
  • DE

STM8S207M8T3B

Part No STM8S207M8T3B
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80LQFP / MCU 8-bit STM8 CISC 64KB Flash 3.3V/5V 80-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8S
Packaging Tube
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 68
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage 2.95 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 795754-STM8S207M8T3B
Popularity Medium
Supply and Demand Status Limited
Family Name STM8S207M8
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM8S207M8T3B CAD Model

Description

STM8S207M8T3B Microcontroller - STMicroelectronics

The STM8S207M8T3B is a high-performance microcontroller from STMicroelectronics, tailored for a wide range of applications. This device is a member of the STM8S family, which is renowned for its robust architecture, enhanced peripherals, and power efficiency. The STM8S207M8T3B is designed to deliver the perfect balance between performance and cost, making it an ideal choice for both complex and cost-sensitive applications.

Key Features

  • Core: STM8 core operating at up to 24 MHz clock frequency.
  • Memory: Comes with 128 Kbytes of Flash program memory with read-while-write support, 2 Kbytes of RAM, and 1 Kbyte of EEPROM.
  • Advanced Control: 16-bit general purpose timer, as well as an advanced control timer for PWM generation.
  • Communication Interfaces: Integrated UART, SPI, and I2C interfaces for serial communication.
  • Robust I/Os: Up to 68 I/O pins, all of which are 5 V tolerant.
  • ADC: 10-bit analog-to-digital converter with up to 16 channels.
  • Supply Voltage: Can operate with a supply voltage range from 3.0 to 5.5 V, making it suitable for a variety of power environments.
  • Temperature Range: Industrial temperature range from -40°C to 85°C.
  • Package: Available in a 64-pin LQFP package.

Applications

The STM8S207M8T3B microcontroller is versatile and can be used in a multitude of applications. It is particularly well-suited for automotive and industrial applications due to its robustness and reliability. Additionally, it can be utilized in consumer electronics, home appliances, and automation systems.

Development Support

STMicroelectronics provides extensive support for development with the STM8S207M8T3B microcontroller. Developers can take advantage of the STVD-STM8 integrated development environment (IDE), ST Visual Develop, for developing, debugging, and managing their projects. There are also a variety of development kits and software libraries available to streamline the development process and reduce time to market.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess