EN
  • EN
  • DE

STM8S207RBT6TR

Part No STM8S207RBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (14x14)
Win Source Part Number 053904-STM8S207RBT6TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S207RBT6TR CAD Model

Description

STM8S207RBT6TR Microcontroller

The STM8S207RBT6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, tailored for a wide range of applications requiring robustness, reliability, and efficient performance. This MCU is part of the STM8S series, which is renowned for its excellent integration, real-time capabilities, and cost-effectiveness, making it a preferred choice for automotive and industrial applications as well as consumer products.

Key Features

  • Core: The STM8S207RBT6TR is built around an advanced STM8 core operating at up to 24 MHz. It is designed with a Harvard architecture and a three-stage pipeline, which ensures maximum efficiency and fast processing capabilities.
  • Memory: It comes with a generous 128 KB of Flash program memory, along with 6 KB of true data EEPROM and 6 KB of RAM. This combination allows for flexible data management and storage options for complex applications.
  • Advanced Peripherals: The MCU features a range of integrated peripherals, including 10-bit ADC, timers, UART, SPI, and I2C interfaces, which provide ample options for interfacing with external sensors, actuators, and communication modules.
  • Robust I/Os: With up to 68 I/O pins, the STM8S207RBT6TR provides extensive connectivity options, allowing designers to implement comprehensive control systems without the need for additional components.
  • Power Efficiency: Designed for power-sensitive applications, the MCU offers multiple low-power modes, including Active-Halt and True Halt modes, to minimize power consumption during idle periods.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliable operation under a variety of environmental conditions.

Applications

The STM8S207RBT6TR is versatile enough to fit into a broad spectrum of applications. It is particularly well-suited for automotive systems, industrial controls, home appliances, alarm systems, and power management systems. Its robust feature set also makes it an ideal choice for developing complex embedded systems that require a high level of integration and computational power.

Packaging and Availability

This MCU is available in an LQFP64 package, providing a compact footprint for space-constrained applications. The "TR" suffix indicates tape and reel packaging, which facilitates efficient assembly for mass production. STMicroelectronics ensures long-term availability and support for the STM8S207RBT6TR, making it a reliable choice for both new designs and existing projects requiring a stable supply chain.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2259 $51.6144
38+ $2.6469 $100.5822
59+ $2.5642 $151.2878
81+ $2.4815 $201.0015
105+ $2.3988 $251.8740
140+ $2.1506 $301.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,380 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess