EN
  • EN
  • DE

STM8S208C6T6TR

Part No STM8S208C6T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP  /  STM8 series Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8S
Package Tape & Reel (TR)
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage - Operating 2.95V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM8
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262040-STM8S208C6T6TR
Ultra Librarian 3D Model Ultra Librarian STM8S208C6T6TR CAD Model

Description

STM8S208C6T6TR Microcontroller

The STM8S208C6T6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust performance for a wide array of embedded applications. This MCU is part of the STM8S series, which is renowned for its efficiency, reliability, and ease of use. The STM8S208C6T6TR features an advanced STM8 core operating at up to 24 MHz frequency, providing the computational power necessary for complex tasks.

With 32 Kbytes of Flash program memory and 2 Kbytes of RAM, the STM8S208C6T6TR offers ample storage for your application code and data. Additionally, it has 1 Kbyte of EEPROM, which is ideal for storing non-volatile data that must be preserved between power cycles. The EEPROM also features read-while-write support, allowing data to be accessed even while the EEPROM is being written to.

This MCU comes with a rich set of peripherals, including an integrated 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing it to interface with analog sensors and convert their output to digital values for processing. It also has two 16-bit timers and two 8-bit timers, providing accurate timing and pulse width modulation (PWM) capabilities for tasks such as motor control or waveform generation.

Communication with other devices is facilitated by a variety of interfaces on the STM8S208C6T6TR. It includes a CAN interface for automotive and industrial networking, a UART for serial communications, an SPI for high-speed synchronous communications, and an I2C interface for multi-master communications.

The device is housed in an LQFP 44-pin package and is designed with an operating voltage range from 2.95 V to 5.5 V, making it suitable for both 3.3 V and 5 V systems. The STM8S208C6T6TR also features an in-application programming (IAP) and in-circuit programming (ICP) capabilities, allowing for firmware updates in the field without requiring specialized equipment.

With its robust set of features and flexible interfacing options, the STM8S208C6T6TR from STMicroelectronics is an excellent choice for demanding applications requiring a compact, efficient, and powerful microcontroller solution.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1667 $61.6670
23+ $5.0598 $116.3754
36+ $4.9017 $176.4612
49+ $4.7436 $232.4364
63+ $4.5855 $288.8865
85+ $4.1111 $349.4435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess