EN
  • EN
  • DE

STM8S903F3P6

Part No STM8S903F3P6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 129325-STM8S903F3P6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S903F3P6 CAD Model

Description

The STM8S903F3P6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust performance for a wide range of embedded applications. Built on an advanced 8-bit architecture, this MCU combines processing power with enhanced peripheral integration, making it a versatile choice for applications in consumer electronics, automotive, industrial control, and more.

Key Features

  • Core: The STM8 core operates at up to 16 MHz frequency with a Harvard architecture and 3-stage pipeline, ensuring efficient execution of instructions.
  • Memory: Comes equipped with 8 KB of Flash program memory, which is highly reliable and allows for in-application programming and read-while-write capabilities.
  • RAM: 1 KB of RAM provides ample space for temporary data storage and stack operations.
  • Data EEPROM: 640 bytes of true data EEPROM with read-while-write support and a guaranteed endurance of 300,000 write/erase cycles.
  • I/O Ports: 28 versatile I/O pins, which are 5V tolerant, provide the flexibility to connect with various peripherals and sensors.
  • Advanced Peripherals: Includes an integrated 10-bit analog-to-digital converter (ADC), a real-time clock, and advanced control timers for PWM generation and timing operations.
  • Communication Interfaces: Features a range of communication interfaces including I2C, SPI, and UART for serial communication with other devices.
  • Supply Voltage: The operating voltage ranges from 2.95V to 5.5V, accommodating various power supply conditions.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to 85°C, ensuring reliable performance under extreme conditions.

Applications

The STM8S903F3P6 is an ideal choice for applications requiring a combination of performance, low power consumption, and enhanced peripheral integration. Typical applications include:

  • Home appliances and consumer electronics
  • Automotive systems and sub-modules
  • Industrial automation and control systems
  • Lighting systems and LED controllers
  • Battery management systems

With its robust feature set and STMicroelectronics' commitment to quality, the STM8S903F3P6 is a reliable microcontroller that can help streamline product development and enhance system capabilities.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0645 $52.8385
30+ $3.3350 $100.0500
47+ $3.2307 $151.8429
64+ $3.1265 $200.0960
83+ $3.0223 $250.8509
111+ $2.7097 $300.7767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,533 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess