EN
  • EN
  • DE

STM8S903K3T3C

Part No STM8S903K3T3C
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8S
Packaging Tube
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 1K x 8
Supply Voltage 2.95 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 708767-STM8S903K3T3C
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM8S903
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM8S903K3T3C CAD Model

Description

STM8S903K3T3C Microcontroller - STMicroelectronics

The STM8S903K3T3C is a cutting-edge 8-bit microcontroller from STMicroelectronics, designed to offer a high-performance solution for a wide array of embedded applications. This microcontroller is part of the STM8S series, known for its robust architecture, enhanced peripherals, and low power consumption, making it ideal for both industrial and consumer applications.

Key Features:

  • Core: The device is built around the STM8 core operating at up to 16 MHz frequency, which provides the computational power necessary for complex operations.
  • Memory: It comes equipped with 8 KB of Flash program memory, 1 KB of RAM, and 640 bytes of EEPROM. This combination allows for the efficient storage of code and data.
  • Advanced Peripherals: The STM8S903K3T3C includes a range of integrated peripherals such as an advanced control timer, two general-purpose timers, an SPI interface, an I2C interface, and a UART for serial communication.
  • ADC: An integrated 10-bit analog-to-digital converter with up to five channels enables the microcontroller to interface with analog sensors and convert their output to digital values for processing.
  • I/O Ports: The device offers up to 28 GPIO pins, providing significant flexibility for connecting to other components and modules.
  • Operating Voltage: It operates within a range of 2.95 V to 5.5 V, catering to various power supply requirements.

Applications:

The STM8S903K3T3C is versatile enough to be used in a diverse set of applications, including:

  • Automotive systems
  • Industrial controls
  • Home appliances
  • Consumer electronics
  • Lighting systems
  • Power tools

With its robust design and comprehensive feature set, the STM8S903K3T3C from STMicroelectronics is a reliable choice for developers looking to create sophisticated and power-efficient embedded systems. Its strong support from STMicroelectronics, including development tools and software libraries, further ensures a smooth development process and quick time-to-market for products utilizing this microcontroller.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7430 $52.0100
165+ $0.6096 $100.5840
255+ $0.5906 $150.6030
350+ $0.5715 $200.0250
455+ $0.5525 $251.3875
610+ $0.4953 $302.1330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,431 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess