The STOD1317BTPUR is a cutting-edge power management integrated circuit (PMIC) developed by STMicroelectronics, a leader in semiconductor solutions. This device is specifically designed to cater to the demanding power requirements of modern portable and wearable electronics, offering a compact and efficient solution for power delivery and management.
Key Features
- High Efficiency: The STOD1317BTPUR is built to provide high efficiency in power conversion, which is crucial for extending battery life in portable devices.
- Compact Design: With its small form factor, this PMIC is ideal for space-constrained applications, allowing for more creative and flexible design possibilities.
- Integrated Functions: It includes multiple integrated functions such as over-current, over-voltage, short-circuit, and thermal protection, ensuring safe and reliable operation under various conditions.
- Wide Input Voltage Range: The device supports a broad range of input voltages, making it versatile for use with different battery technologies and configurations.
- Adjustable Output: The output voltage is adjustable, providing design flexibility to match the power requirements of the load.
Applications
The STOD1317BTPUR is ideal for a wide array of applications, including but not limited to:
- Smartphones and Tablets
- Wearable Technology (Smartwatches, Fitness Trackers)
- Portable Media Players
- Wireless Headphones and Earbuds
- Handheld Gaming Devices
Technical Specifications
With an emphasis on performance and flexibility, the STOD1317BTPUR boasts the following technical specifications:
- Package: Flip-Chip
- Operating Temperature Range: -40°C to +85°C
- Efficiency: Optimized for low-power applications
- Protection Features: Over-current, over-voltage, short-circuit, and thermal protection
In conclusion, the STOD1317BTPUR from STMicroelectronics represents a robust and versatile power management solution that meets the needs of today's and tomorrow's portable electronics. Its integration of multiple protective features and its efficiency make it an essential component for designers looking to create the next generation of portable devices.