EN
  • EN
  • DE

STOD32WJR

Part No STOD32WJR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear + Switching
Description STOD32W Series 4.5V 100mA Triple DC-DC Converter for Powering AMOLED-FlipChip-12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Max Input Voltage 4.5 V
Max Output Current 100 mA
Max Output Voltage 7.6 V
Min Input Voltage 2.9 V
Min Output Voltage 6.6 V
Min Supply Voltage 2.9 V
Mount Surface Mount
Number of Outputs 3
Number of Pins 12
Operating Supply Voltage 4.5 V
Output Voltage 7.6 V
Packaging Tape & Reel (TR)
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 960432-STOD32WJR
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STOD32WJR CAD Model

Description

STOD32WJR Power Management IC by STMicroelectronics

The STOD32WJR from STMicroelectronics is a state-of-the-art power management integrated circuit (IC) designed for sophisticated electronic devices. This power management chip is specifically engineered to cater to the needs of portable and space-constrained applications, where efficiency and reliability are of paramount importance.

At the heart of the STOD32WJR lies its ability to provide a stable and efficient power supply. It is capable of handling a wide input voltage range, which makes it versatile for various operating conditions. The IC incorporates advanced features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring that the connected device operates safely under all circumstances.

The STOD32WJR is also known for its high power efficiency, which is crucial for extending the battery life of portable devices. This is achieved through its low quiescent current and optimized switching frequency, which reduce power losses during operation. The IC's power-saving modes contribute to minimal power consumption when the device is in standby, further conserving energy.

One of the key advantages of the STOD32WJR is its compact form factor. The small footprint of the IC allows it to be integrated into designs with limited PCB space, without compromising on performance. This makes it an ideal choice for applications such as smartphones, tablets, and other portable electronics that require efficient power management in a constrained space.

STMicroelectronics has equipped the STOD32WJR with a user-friendly interface that simplifies the design-in process. The IC is compatible with a variety of microcontrollers and processors, providing designers with flexibility in their system architecture. Additionally, the STOD32WJR comes with support and documentation that facilitate easy integration into existing and new designs.

In summary, the STOD32WJR from STMicroelectronics is a high-performance power management IC that offers reliability, efficiency, and a small package size, making it an excellent choice for designers looking to optimize power in portable and space-sensitive applications.

You May Also Be Interested in

Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1136 $57.9360
1,240+ $0.0932 $115.5680
1,920+ $0.0903 $173.3760
2,645+ $0.0875 $231.4375
3,420+ $0.0845 $288.9900
4,575+ $0.0758 $346.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,563 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess