EN
  • EN
  • DE

STP12NM50

Part No STP12NM50
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 500V - 0.3W - 12A TO-220/TO-220FP/I PAK MDmesh]Power MOSFET / Trans MOSFET N-CH 500V 12A 3-Pin(3+Tab) TO-220AB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 083677-STP12NM50
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name STP12NM50
Introduction Date May 10, 2000
ECCN EAR99
Country of Origin Morocco
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STP12NM50 CAD Model

Description

The STP12NM50 from STMicroelectronics is a high-performance MDmesh™ Power MOSFET designed to meet the efficiency and reliability requirements of modern electronic applications. This device is part of STMicroelectronics' innovative MDmesh series, which features state-of-the-art MOSFET technology that combines excellent RDS(on) with reduced gate charge and capacitance, providing superior switching performance and energy efficiency.

This MOSFET is capable of handling continuous currents up to 11A and is characterized by a drain-source voltage (V<sub>DS) of 500V, making it suitable for high-voltage applications. The low on-resistance (RDS(on)) of just 0.3Ω ensures minimal power loss and heat generation during operation, which is crucial for maintaining system stability and extending product life.

The STP12NM50 is available in several package options including TO-220, TO-220FP, and D²PAK, providing flexibility for different mounting and thermal management requirements. These packages are designed to offer high current capability and robustness, which are essential for demanding power applications.

Key features of the STP12NM50 include:

  • Low threshold drive
  • Very low intrinsic capacitances
  • Very good manufacturing repeatability
  • High dV/dt and avalanche capabilities
  • 100% avalanche tested

Applications for this MOSFET are diverse, ranging from high-efficiency converters to power management solutions. It is particularly well-suited for switch-mode power supplies (SMPS), lighting applications, high-efficiency DC/DC converters, and high-speed power switching circuits.

The STP12NM50 is a testament to STMicroelectronics' commitment to providing power components that offer the best in performance and energy savings. With its advanced technology and robust design, this MOSFET is an ideal choice for engineers looking to improve the efficiency and reliability of their power applications.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6212 $56.7420
80+ $1.3302 $106.4160
120+ $1.2886 $154.6320
165+ $1.2471 $205.7715
210+ $1.2055 $253.1550
280+ $1.0808 $302.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess