EN
  • EN
  • DE

STP15NM60N

Part No STP15NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 14A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1250pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 299 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 053914-STP15NM60N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP15NM60N CAD Model

Description

STP15NM60N Power MOSFET by STMicroelectronics

The STP15NM60N is a high-performance N-channel Power MOSFET produced by the reputable semiconductor manufacturer, STMicroelectronics. This device is designed to deliver efficient power conversion in a wide array of electronic applications. It is particularly well-suited for high-efficiency switching applications, such as switch-mode power supplies, DC-AC converters, motor control circuits, and other power-intensive functions.

Key Features

  • Advanced Technology: The STP15NM60N utilizes STMicroelectronics' innovative MDmesh™ technology which combines a vertical structure with the company's proprietary strip layout. This results in a reduction of on-resistance, and increased switching speed, and minimizes gate charge, which greatly enhances overall efficiency.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, this MOSFET can handle high voltage applications, making it an ideal choice for electronic systems that require robust voltage tolerance.
  • Low On-Resistance: The STP15NM60N boasts a low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency when the device is in operation.
  • High Current Handling: This MOSFET is capable of supporting a continuous drain current (I<sub>D) up to 15A, allowing it to manage significant power levels in electronic circuits.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-AC converters for solar inverters
  • Power factor correction circuits
  • LED lighting applications
  • Motor control systems

The STP15NM60N is housed in a TO-220 package, which is known for its high thermal performance and durability, making it suitable for demanding environments. Additionally, this MOSFET is compliant with the RoHS directive, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

With its combination of high voltage capability, low on-resistance, and high current handling, the STP15NM60N from STMicroelectronics is a reliable and efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7214 $59.5424
38+ $3.0527 $116.0026
59+ $2.9580 $174.5220
81+ $2.8621 $231.8301
105+ $2.7674 $290.5770
140+ $2.4809 $347.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess