EN
  • EN
  • DE

STP16NK65Z

Part No STP16NK65Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 13A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 89nC @ 10V
Max Input Capacitance 2750pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 500 mOhm @ 6.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 053915-STP16NK65Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP16NK65Z CAD Model

Description

The STP16NK65Z is a high-performance N-channel Power MOSFET produced using STMicroelectronics' advanced SuperMESH™ technology, which combines the benefits of reduced on-resistance, Zener gate protection, and high dv/dt capability. This Power MOSFET is designed to offer best-in-class performance for a variety of applications, including switch-mode power supplies, lighting, DC-AC inverters, and motor control.

Key Features

  • High Voltage Capability: With a drain-source voltage of 650V, this MOSFET can handle high voltage applications with ease.
  • Low On-Resistance: Featuring a low on-resistance of only 0.19Ω, the STP16NK65Z ensures minimal power loss and increased efficiency in your circuit.
  • High Current Rating: Capable of supporting a continuous current of 16A, making it suitable for high-power applications.
  • Zener-Protected: The gate-source Zener diodes provide protection against electrostatic discharge (ESD) and enhance ruggedness.
  • Enhanced Durability: Offers high dv/dt capability, ensuring reliability under harsh switching conditions.
  • Versatile Packaging: Available in TO-220 and TO-220FP packages, providing flexibility for various mounting and heat dissipation requirements.

Applications

The STP16NK65Z is ideal for a range of applications, including:

  • Switch-mode power supplies (SMPS)
  • LED lighting systems
  • DC-AC inverters for solar power systems
  • Motor control circuits
  • Power management solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP16NK65Z MOSFET is manufactured with stringent quality control processes, ensuring reliability and performance that meets industry standards. For technical documentation, application notes, and support, visit the STMicroelectronics website.

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.0852
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $64.0299
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $8.8288
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.2826
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $75.3473
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1112 $50.5560
13+ $8.2963 $107.8519
19+ $8.0371 $152.7049
26+ $7.7778 $202.2228
34+ $7.5186 $255.6324
45+ $6.7408 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess