EN
  • EN
  • DE

STP16NS25FP

Part No STP16NS25FP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 250V 16A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 83nC @ 10V
Max Input Capacitance 1270pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 280 mOhm @ 8A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 054255-STP16NS25FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP16NS25FP CAD Model

Description

The STP16NS25FP is a robust N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This Power MOSFET is engineered to deliver high-efficiency power conversion in various applications, including DC-DC converters, motor drives, and power management circuits.

Key Features

  • Low On-Resistance: The STP16NS25FP boasts an exceptionally low on-resistance (R<sub>DS(on)), which improves efficiency by minimizing conduction losses when the MOSFET is in the ON state.
  • High Voltage Rating: With a drain-source voltage (V<sub>DSS) of 250V, this MOSFET can handle high voltage applications, making it suitable for a wide range of power supply systems.
  • High Current Capability: This device is capable of supporting a continuous drain current (I<sub>D) of up to 16A, allowing it to drive significant loads without overheating.
  • Fast Switching Speed: The STP16NS25FP features fast switching characteristics, which are essential for reducing switching losses in power conversion applications.
  • Enhanced Thermal Performance: Encased in a fully molded package, the STP16NS25FP offers excellent thermal performance, ensuring reliability even under high-power operation.

Applications

The versatility of the STP16NS25FP makes it an ideal choice for a variety of high-performance applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC-DC Converters
  • Motor Control Circuits
  • Power Management Functions
  • Automotive and Industrial Applications

Package and Availability

The STP16NS25FP is available in a TO-220FP package, which is known for its durability and ability to dissipate heat effectively. This package is widely used in commercial and industrial electronic devices due to its excellent thermal and electrical characteristics.

For more information, detailed specifications, and to view datasheets, visit the official STMicroelectronics website or contact an authorized distributor. With its combination of performance and reliability, the STP16NS25FP is a superior choice for designers looking to optimize their power circuits.

You May Also Be Interested in

Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1509
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.4692
Rohm Semiconductor
Need more? Email Us
ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.6964
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.0095
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.0852

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7648 $61.7680
80+ $1.4484 $115.8720
125+ $1.4033 $175.4125
175+ $1.3583 $237.7025
220+ $1.3132 $288.9040
295+ $1.1769 $347.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess