EN
  • EN
  • DE

STP24N65M2

Part No STP24N65M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 16A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 16A (Tc) 150W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series MDmesh™ M2
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP24N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-15276-5, 497-15276-5-ND, 497-15276-5, 497-STP24N65M2
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935551-STP24N65M2
Ultra Librarian 3D Model Ultra Librarian STP24N65M2 CAD Model

Description

STMicroelectronics presents the STP24N65M2, a high-performance N-channel Power MOSFET designed with the advanced MDmesh™ M2 technology. This MOSFET is an optimal choice for a wide range of high-efficiency applications, offering reduced on-resistance and low switching losses.

Key Features:

  • Advanced MDmesh™ M2 Technology: The device employs STMicroelectronics' innovative MDmesh M2 technology, which combines the benefits of reduced on-resistance and high dv/dt capability, making it ideal for high switching frequency applications.
  • High Voltage Capability: With a drain-source voltage (VDS) of up to 650V, the STP24N65M2 can handle high voltage applications, ensuring reliability and robustness in demanding environments.
  • Low On-Resistance: The MOSFET features an on-resistance (RDS(on)) as low as 0.165Ω, maximizing efficiency by minimizing conduction losses.
  • High Current Rating: The continuous drain current (ID) is rated at 18A, making it suitable for high current applications.
  • Reduced Gate Charge: With a low gate charge (Qg), the STP24N65M2 ensures reduced switching losses, which is critical for power efficiency in electronic circuits.
  • Enhanced Thermal Performance: The MOSFET is designed with an optimized package for improved heat dissipation, ensuring stability and long-term reliability.

Applications:

The STP24N65M2 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Motor Control
  • Power Management Functions
  • High-Efficiency Power Converters

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The STP24N65M2 is rigorously tested and ensures compliance with international standards, providing a reliable solution for power electronics designers looking to improve efficiency and performance.

For detailed technical specifications, application notes, and support documentation, please refer to the official STMicroelectronics website or contact their support team.

You May Also Be Interested in

Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess