EN
  • EN
  • DE

STP26N60M2

Part No STP26N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHANNEL 600V 20A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 20A (Tc) 169W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series MDmesh™ M2
Package Tube
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898320-STP26N60M2
Ultra Librarian 3D Model Ultra Librarian STP26N60M2 CAD Model

Description

STP26N60M2 - Power MOSFET by STMicroelectronics

The STP26N60M2 is a state-of-the-art power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This advanced power MOSFET is part of the MDmesh™ M2 series, which utilizes a revolutionary mesh overlay structure designed to achieve an optimal balance between on-resistance, switching performance, and ruggedness. The STP26N60M2 is particularly suited for high-efficiency applications and power supplies.

Key Features

  • High breakdown voltage (V<sub>BRDSS): With a breakdown voltage of 600V, the STP26N60M2 is capable of handling high voltage applications, making it an excellent choice for both industrial and consumer electronics.
  • Low on-resistance (R<sub>DS(on)): The device boasts an exceptionally low on-resistance of approximately 0.165 Ω, which significantly reduces conduction losses and improves overall efficiency.
  • Fast switching speed: The MOSFET's fast switching capabilities ensure reduced switching losses, which is critical for high-frequency power conversion systems.
  • 100% avalanche tested: This guarantees robustness and reliability in real-world applications, ensuring the MOSFET can handle repetitive avalanche stresses.

Applications

  • Switching power supplies and DC/AC converters
  • Motor control and drives
  • LED lighting solutions
  • High-performance computing systems
  • Renewable energy systems, including solar inverters and wind turbines

The STP26N60M2 is housed in a TO-220 package, which is widely used and favored for its ease of installation and excellent thermal performance. Its robust design ensures that it can operate in extreme conditions while maintaining high performance and reliability. Whether you're designing power management systems or looking to improve the efficiency of existing applications, the STP26N60M2 from STMicroelectronics is an excellent choice that combines advanced technology with practical design considerations.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact their support team for technical guidance.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2521 $51.7983
55+ $1.8479 $101.6345
84+ $1.7901 $150.3684
116+ $1.7324 $200.9584
150+ $1.6746 $251.1900
200+ $1.5014 $300.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,125 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess