EN
  • EN
  • DE

STP270N8F7

Part No STP270N8F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N CH 80V 180A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 180A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 193nC @ 10V
Max Input Capacitance 13600pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 315W (Tc)
Maximum Rds On at Id,Vgs 2.5 mOhm @ 90A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1103672-STP270N8F7
Family Name STP270N8F7
Introduction Date December 03, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP270N8F7 CAD Model

Description

STP270N8F7 - N-channel 80 V, 0.003 Ohm typ., 120 A STripFET™ F7 Power MOSFET in a TO-220 package

The STP270N8F7 is a high-performance N-channel Power MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This device is a part of the STripFET F7 series, which is renowned for its low on-resistance and low gate charge, making it an efficient choice for a wide range of applications. The STP270N8F7 is designed to handle continuous drain currents of up to 120 A, making it ideal for high-power applications that require efficient power conversion.

With a drain-source voltage of 80 V, this Power MOSFET is suitable for systems that experience significant voltage fluctuations, ensuring reliability and stability. The low on-resistance of just 0.003 Ohm typ. contributes to its high efficiency, reducing power losses during operation and improving overall system performance. This feature is especially beneficial in applications such as DC-DC converters, motor drives, and power management systems where energy efficiency is paramount.

The STP270N8F7 comes in a robust TO-220 package, which is well-known for its ability to dissipate heat effectively. This package is widely used in commercial and industrial applications due to its ease of installation and strong thermal performance. The TO-220 package also allows for straightforward integration into various circuit designs, providing designers with flexibility and convenience.

STMicroelectronics has equipped the STP270N8F7 with state-of-the-art technology to ensure fast switching performance. This is critical for applications requiring high-speed operation, such as switching regulators and synchronous rectification in SMPS (Switched-Mode Power Supplies). The device's fast switching capabilities also help to minimize electromagnetic interference (EMI), which can be a concern in sensitive electronic equipment.

In summary, the STP270N8F7 from STMicroelectronics is a top-tier Power MOSFET that combines high current capacity, low on-resistance, and fast switching speeds. Its robust TO-220 package and advanced STripFET F7 technology make it a strong contender for designers looking to improve the efficiency, reliability, and thermal performance of their power management systems.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess