EN
  • EN
  • DE

STP34NM60N

Part No STP34NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 29A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 29A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 2722pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 105 mOhm @ 14.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1005169-STP34NM60N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian STP34NM60N CAD Model

Description

The STP34NM60N is a highly efficient N-channel power MOSFET from STMicroelectronics, designed to meet the requirements of a wide range of high-performance power conversion applications. This device is a part of the MDmesh™ II Plus series, which is known for its excellent on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), making it an ideal choice for high-efficiency solutions.

Key Features

  • Low Threshold Voltage (V<sub>GS(th)): The device has a low gate threshold voltage, which facilitates easy drive and enhances its compatibility with a broad range of drive circuits.
  • High Voltage Rating: With a drain-source voltage (V<sub>DSS) of 600 V, the STP34NM60N is suitable for high voltage applications, providing reliable performance in challenging conditions.
  • Low On-Resistance: The MOSFET boasts an extremely low on-state resistance of 0.135 Ω typical, which reduces conduction losses and improves overall efficiency.
  • High Current Capacity: It can handle continuous drain currents up to 22 A, making it capable of driving high current loads without overheating or performance degradation.
  • Reduced Gate Charge: The low gate charge ensures fast switching performance, which is crucial for reducing switching losses in power conversion systems.
  • 100% Avalanche Tested: Each device is guaranteed to be avalanche rated, ensuring robustness and reliability under harsh operating conditions.

Applications

The STP34NM60N is versatile in its applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting applications
  • High Performance DC-DC Converters
  • Motor Control applications
  • Power Factor Correction circuits

Conclusion

STMicroelectronics' STP34NM60N is a powerful solution for designers looking to enhance efficiency, reduce losses, and ensure reliability in their power management designs. Its combination of low on-resistance, high voltage capability, and fast switching performance makes it a valuable component in any power conversion and management circuit.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6103 $50.5442
34+ $2.9623 $100.7182
53+ $2.8698 $152.0994
73+ $2.7772 $202.7356
94+ $2.6846 $252.3524
125+ $2.4069 $300.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,154 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess