EN
  • EN
  • DE

STP52P3LLH6

Part No STP52P3LLH6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CHANNEL 30V 52A TO220 / P-Channel 30 V 52A (Tc) 70W (Tc) Through Hole TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Series STripFET™ H6
Package Tube
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 52A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Power Dissipation (Max) 70W (Tc)
Mounting Type Through Hole
Supplier Device Package TO-220
Package / Case TO-220-3
Base Product Number STP52
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1341557-STP52P3LLH6
Ultra Librarian 3D Model Ultra Librarian STP52P3LLH6 CAD Model

Description

STP52P3LLH6 - Low Voltage Power MOSFET from STMicroelectronics

The STP52P3LLH6 is a high-performance, low-voltage Power MOSFET device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is part of the STripFET H6 series, which is renowned for its low on-state resistance and high switching performance, making it an ideal choice for a wide range of power management applications.

Key Features

  • Low Threshold Drive: The device can be driven at low gate voltages, making it compatible with modern microcontrollers and other logic-level devices.
  • High Efficiency: With an excellent figure of merit (R<sub>DS(on) x Q<sub>g), the STP52P3LLH6 provides high efficiency in power conversion, reducing energy losses during operation.
  • Low On-Resistance: The low R<sub>DS(on) minimizes conduction losses and improves overall performance, making it suitable for high-efficiency power supplies and DC-DC converters.
  • High Current Capability: This MOSFET can handle continuous drain currents, making it robust for demanding applications.
  • Robust Thermal Performance: Its enhanced thermal characteristics ensure reliable operation even under high-temperature conditions.

Applications

  • Switching regulators
  • Power management for consumer and industrial electronics
  • Motor control circuits
  • DC-DC converters
  • Battery management systems
  • Load switches

STMicroelectronics' STP52P3LLH6 is housed in a TO-220 package, which is widely used and suitable for through-hole mounting, providing ease of integration into various circuit designs. The package is designed to handle high power levels and offers good heat dissipation characteristics.

The combination of low on-state resistance, high current handling, and thermal efficiency makes the STP52P3LLH6 a reliable and versatile component for designers looking to optimize their power management systems. With its robust design and high-performance features, this Power MOSFET from STMicroelectronics is an excellent choice for engineers seeking to create efficient and durable electronic products.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess