EN
  • EN
  • DE

STP5NK60Z

Part No STP5NK60Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Trans MOSFET N-CH 600V 5A 3-Pin(3+Tab) TO-220AB Tube / MOSFET N-CH 600V 5A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Discrete Semiconductor Products
Family FETs - Single
Series SuperMESH
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) @ 25°C 5A (Tc)
Rds On (Max) @ Id Vgs 1.6 Ohm @ 2.5A 10V
Vgs(th) (Max) @ Id 4.5V @ 50µA
Gate Charge (Qg) @ Vgs 34nC @ 10V
Input Capacitance (Ciss) @ Vds 690pF @ 25V
Power - Max 90W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Catalog N-Channel Standard FETs
Win Source Part Number 053937-STP5NK60Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STP5NK60
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STP5NK60Z CAD Model

Description

STP5NK60Z - Power MOSFET by STMicroelectronics

The STP5NK60Z is a robust and efficient N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of ST's MDmesh™ technology that aims to provide high levels of performance in a wide range of electronic applications. With its advanced design, the STP5NK60Z is particularly suitable for high voltage power conversion systems and switching applications.

Key Features:

  • Voltage Rating: The device is capable of handling a drain-source voltage (V<sub>DS) of up to 600V, making it suitable for high voltage applications.
  • Current Capacity: It has a continuous drain current (I<sub>D) of 4.5A, providing substantial current handling capability for a variety of uses.
  • Low On-Resistance: The STP5NK60Z boasts a low on-resistance (R<sub>DS(on)) of 1.55Ω, which enhances its efficiency by minimizing power losses during operation.
  • High-Speed Switching: With fast switching capabilities, this MOSFET is an excellent choice for applications requiring quick transitions.
  • Gate Charge: It has a low gate charge (Q<sub>g), which reduces switching losses and enhances overall performance.
  • Temperature Tolerance: The device operates over a wide temperature range, ensuring reliability under various thermal conditions.

Applications:

The STP5NK60Z is versatile and can be used in a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Circuits
  • LED Lighting Systems
  • Inverters and Welding Equipment

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The STP5NK60Z is built with rigorous standards, ensuring that it meets the robustness and reliability required for industrial and commercial applications. With its combination of high voltage capability, efficiency, and fast switching, the STP5NK60Z is a solid choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
STMicroelectronics
DISCRETE
Lowest to $27.8572
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,600 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess