EN
  • EN
  • DE
  • IT

STP60NF10

Part No STP60NF10
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 80A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 104nC @ 10V
Max Input Capacitance 4270pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 23 mOhm @ 40A, 10V
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 091706-STP60NF10
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP60NF10 CAD Model

Description

The STP60NF10 is a robust and efficient N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This MOSFET is part of ST's STripFET™ series, which is renowned for its low on-resistance and low gate charge, making it an ideal choice for a wide range of high-efficiency applications.

Key Features

  • High Current Capability: The STP60NF10 is capable of handling continuous currents up to 60A, making it suitable for high-power applications.
  • Low On-Resistance (R<sub>DS(on)): With an on-resistance as low as 0.014Ω, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High Switching Speed: A fast switching speed reduces transition losses and enables operation at higher frequencies, which can be critical for power supply and conversion applications.
  • 100V Drain-to-Source Breakdown Voltage (V<sub>DSS): The device can handle high voltage levels, providing a wide safety margin for various electronic designs.
  • Low Gate Charge (Q<sub>g): The low gate charge allows for faster switching with less power required to control the gate, translating to energy savings and reduced heat generation.
  • Enhanced Durability: Built with ruggedized design features to withstand harsh conditions and provide a longer operational lifespan.

Applications

The STP60NF10 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-AC Converters for Solar Inverters
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • High-Efficiency Switching for Power Management Circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP60NF10 is no exception and is manufactured to meet the highest industry standards for performance and reliability. It is designed not only to meet the current demands of modern electronic circuits but also to anticipate the future requirements of power electronics.

You May Also Be Interested in

IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1576
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Lowest to $16.2308
Rohm Semiconductor
Lowest to $0.2264
Taiwan Semiconductor
60V N-Channel Power MOSFET
Need more? Email Us
IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us
Infineon Technologies
Lowest to $1.0517
Toshiba Semiconductor and Storage
Lowest to $5.6478

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8991 $56.9730
75+ $1.5583 $116.8725
115+ $1.5095 $173.5925
155+ $1.4609 $226.4395
200+ $1.4122 $282.4400
270+ $1.2660 $341.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess