EN
  • EN
  • DE

STP6NB90

Part No STP6NB90
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 5.8A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 5.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 55nC @ 10V
Max Input Capacitance 1400pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 135W (Tc)
Maximum Rds On at Id,Vgs 2 Ohm @ 3A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 053938-STP6NB90
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP6NB90 CAD Model

Description

The STP6NB90 from STMicroelectronics is a high-performance Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This device is a part of ST's PowerMESH™ lineup, which is well-known for its unique vertical process technology that enables superior switching performance and ruggedness.

Key Features

  • Voltage Rating: The STP6NB90 is capable of handling a drain-source voltage (V<sub>DS) of up to 900V, making it suitable for high voltage applications.
  • Current Capacity: It can support a continuous drain current (I<sub>D) of 6A, ensuring its capability to drive significant loads.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of typically 1.3Ω, this MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
  • Fast Switching Speed: The device is designed for rapid switching, reducing switching losses and improving performance in high-frequency circuits.
  • High Avalanche Ruggedness: The STP6NB90 is designed to withstand high energy pulses in the avalanche and commutation mode, which is critical for reliable operation under harsh conditions.

Applications

The STP6NB90 is versatile and can be used in a variety of applications, including:

  • Switching applications in power supplies
  • Motor control circuits
  • Power inverters for renewable energy sources
  • High-performance converters
  • Lighting applications, such as electronic ballasts for fluorescent lights

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STP6NB90 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and longevity. It is designed to meet the stringent requirements of industrial and consumer electronic devices, providing designers with a robust power management solution.

Environmental Compliance

In addition to its electrical performance, the STP6NB90 is designed with environmental considerations in mind. It complies with RoHS and other environmental regulations, making it a suitable choice for eco-conscious applications aiming to reduce hazardous substances in electronic products.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess