EN
  • EN
  • DE
  • IT

STP75N20

Part No STP75N20
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series STripFET™
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 200 V
Current - Continuous Drain (Id) @ 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 34mOhm @ 37A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 84 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3260 pF @ 25 V
Power Dissipation (Max) 190W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220
Package / Case TO-220-3
Base Product Number STP75N
Other Names 497-5271-5
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277984-STP75N20
Ultra Librarian 3D Model Ultra Librarian STP75N20 CAD Model

Description

The STP75N20 is a robust and high-performance MOSFET transistor designed by STMicroelectronics, a leader in semiconductor solutions. This component is part of the MDmesh™ series, which is renowned for its excellent efficiency and thermal performance. The STP75N20 is engineered to meet the demanding requirements of a wide range of power applications, including switch-mode power supplies (SMPS), lighting applications, DC-AC inverters, and motor control circuits.

With a drain-source voltage (V<sub>DS) of 200V, the STP75N20 is well-suited for high voltage applications. It has a continuous drain current (I<sub>D) of 75A at 25°C, which ensures that it can handle significant power without overheating. The device's low on-resistance (R<sub>DS(on)) minimizes conduction losses and improves overall efficiency, making it an energy-saving solution for power conversion systems.

The STP75N20 features a single n-channel, which makes it ideal for fast switching applications. Its fast-switching capability is complemented by a low gate charge (Q<sub>g), which reduces the amount of energy needed to turn the MOSFET on and off. This characteristic is particularly beneficial in applications where high-frequency operation is crucial.

The MOSFET's package is TO-220, which is a widely used and easily mountable form factor. This package allows for efficient heat dissipation, ensuring that the STP75N20 operates reliably even under high stress conditions. Additionally, the device is designed with 100% avalanche tested ruggedness, providing enhanced reliability and a longer lifespan for the applications in which it is used.

STMicroelectronics has equipped the STP75N20 with Zener-protected gate, which offers protection against overvoltage, thereby enhancing the safety and durability of the device. This feature makes the STP75N20 a trustworthy component in circuits that may experience unexpected voltage spikes.

Overall, the STP75N20 from STMicroelectronics stands out as a high-quality, efficient, and reliable power MOSFET, suitable for a variety of high-performance applications where power density and efficiency are of paramount importance.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages
Lowest to $5.9782
Renesas Electronics America
Lowest to $16.2308
Vishay
Lowest to $7.2942
ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Lowest to $2.5665
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1576
IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess