EN
  • EN
  • DE

STPA001AH

Part No STPA001AH
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 50W 27FLEXIWATT  /  Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Horizontal)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr STMicroelectronics
Package Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 50W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Features Mute, Standby
Mounting Type Through Hole
Supplier Device Package 27-Flexiwatt (Horizontal)
Package / Case 27-Flexiwatt (Formed Leads)
Base Product Number STPA001
Standard Package 357
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260600-STPA001AH
Ultra Librarian 3D Model Ultra Librarian STPA001AH CAD Model

Description

STPA001AH - Audio Power Amplifier by STMicroelectronics

The STPA001AH is a high-performance audio power amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This amplifier is specifically engineered to deliver outstanding audio quality with high power efficiency, making it an ideal choice for a wide range of automotive audio applications.

Equipped with advanced features, the STPA001AH offers a maximum output power of 200W, ensuring powerful and crystal-clear sound reproduction. It operates over a wide supply voltage range, which provides flexibility for use in various car audio systems without compromising sound quality. The integration of a thermal protection circuit helps to prevent the device from overheating, thus ensuring reliability and longevity of the audio system.

Key Features:

  • High Output Power: Capable of delivering up to 200W of audio power, providing robust and dynamic sound for an immersive listening experience.
  • Wide Supply Voltage Range: Designed to operate effectively across a broad range of voltages, accommodating different automotive power systems.
  • Thermal Protection: Incorporates a built-in thermal shutdown feature that activates to protect the amplifier from excessive temperature rise.
  • Low Distortion: Ensures low levels of Total Harmonic Distortion (THD), which translates to cleaner and more accurate audio output.
  • Standby and Mute Functions: Includes standby and mute features that allow for reduced power consumption and noise-free audio muting when needed.

With its robust design and high-quality audio performance, the STPA001AH stands out as a top-tier choice for automotive manufacturers and audio enthusiasts looking to enhance the sound system of their vehicles. Whether it's for an entry-level car stereo or a high-end surround sound system, the STPA001AH provides the power, clarity, and reliability needed to enjoy music on the road.

For detailed specifications, application notes, and further information on how to integrate the STPA001AH into your audio system, visit the official STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8736 $51.4944
9+ $12.0588 $108.5292
13+ $11.6514 $151.4682
19+ $10.8366 $205.8954
24+ $10.4292 $250.3008
30+ $10.0218 $300.6540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess