EN
  • EN
  • DE

STPR1020CB-TR/7

Part No STPR1020CB-TR/7
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case TO-252
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 716449-STPR1020CB-TR/7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPR1020CB-TR/7 CAD Model

Description

The STPR1020CB-TR/7 is a state-of-the-art rectifier diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is specifically engineered to address the demanding requirements of high-efficiency power supply applications, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of up to 200V, the STPR1020CB-TR/7 is capable of handling high voltage requirements, ensuring reliability and stability in the circuit.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which reduces power loss and improves efficiency, particularly important in power-sensitive applications.
  • Fast Switching Speed: Fast switching characteristics make this rectifier suitable for high-frequency operations, contributing to better performance in AC/DC conversion and other applications requiring quick response times.
  • Dual Diode Configuration: The STPR1020CB-TR/7 comes in a dual diode common cathode configuration, providing flexibility in design and simplifying the circuit layout.
  • Robust Design: The product is designed to withstand harsh conditions, ensuring long-term reliability and durability in industrial environments.
  • Surface Mount Package: Packaged in a D2PAK, the STPR1020CB-TR/7 is suitable for surface mount technology (SMT), allowing for more compact and dense circuit designs.

Applications

The STPR1020CB-TR/7 is widely used in a variety of applications that require efficient power management and rectification. Common applications include:

  • Switch Mode Power Supplies (SMPS)
  • Power Adapters
  • On-board DC/DC converters
  • Reverse polarity protection circuits
  • Automotive electrical systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPR1020CB-TR/7 is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards expected by customers in terms of performance and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess