EN
  • EN
  • DE

STPR320

Part No STPR320
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description ULTRA-FAST RECOVERY RECTIFIER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1261827-STPR320
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPR320 CAD Model

Description

The STPR320 is a state-of-the-art fast recovery diode designed by STMicroelectronics, one of the global semiconductor leaders. This high-speed switching diode is specifically engineered to meet the rigorous demands of modern electronic circuits, providing efficient and reliable performance in a wide range of applications.

Key Features

  • Reverse Voltage: The STPR320 offers a reverse voltage rating of 200 volts, making it suitable for high-voltage applications.
  • Forward Current: It can handle an average forward current of 3 amperes, ensuring it can support a substantial load in power circuits.
  • Fast Recovery Time: With an ultra-fast recovery time typically in the range of 150 nanoseconds, this diode is optimized for high-frequency operations and helps to minimize power loss.
  • Low Forward Voltage Drop: The low forward voltage drop feature enhances the overall efficiency of the diode, reducing thermal stress and power consumption.
  • High Surge Current Capability: The STPR320 is capable of withstanding high surge current, offering robust performance during transient conditions.
  • Package: This diode comes in a variety of packages, including the DO-15 axial package, which is known for its ease of installation and reliability.

Applications

The versatility of the STPR320 makes it an ideal choice for various applications, including:

  • Switch-mode power supplies (SMPS)
  • Freewheeling diodes in converters and motor control circuits
  • Power management in portable devices
  • Reverse battery protection
  • Snubber diodes

STMicroelectronics Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The STPR320 is manufactured using the latest semiconductor processes and is subjected to rigorous testing to ensure it meets the highest industry standards. With its robust design and superior performance, the STPR320 is a testament to STMicroelectronics' dedication to excellence in electronic components.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Coilcraft
Lowest to $0.1042
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Lowest to $105.8176
STMicroelectronics
Lowest to $20.1698
Altera
Need more? Email Us
Linear Technology
Lowest to $9.1303

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess