EN
  • EN
  • DE
  • IT

STPS15H100CBY-TR

Part No STPS15H100CBY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Maximum) @ If 800mV @ 7.5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3μA @ 100V
Operating Temperature - Junction -40°C ~ 175°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package D-Pak
Manufacturer Homepage www.st.com
Win Source Part Number 727307-STPS15H100CBY-TR
Popularity Medium
Supply and Demand Status Limited
Family Name STPS15H100CBY
Introduction Date November 04, 2011
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STPS15H100CBY-TR CAD Model

Description

The STPS15H100CBY-TR is a high-efficiency power Schottky rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader. This component is engineered to meet the rigorous demands of modern electronic circuits, offering a forward current of 15 A and a repetitive peak reverse voltage of 100 V. It is commonly utilized in applications requiring efficient power conversion and management, such as switch-mode power supplies, adapters, lighting systems, and on-board DC/DC converters.

Key Features

  • High Junction Temperature: Suitable for high-temperature operations, the STPS15H100CBY-TR can withstand junction temperatures up to 175°C, ensuring reliability in harsh environments.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which reduces power loss and improves efficiency, making it an ideal choice for energy-sensitive designs.
  • Dual Center Tap Configuration: This rectifier is presented in a dual center tap configuration, housed in a TO-220AB package, which simplifies the design of parallel configurations and enhances thermal performance.
  • High Avalanche Capability: The component is capable of handling high energy events, providing robust protection against surges and enhancing the durability of the end application.

Applications

  • Switch-mode Power Supplies (SMPS)
  • Power Management Systems
  • DC/DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection

The STPS15H100CBY-TR is a testament to STMicroelectronics' commitment to delivering high-performance components that drive innovation in power management technology. Its robust design, combined with high efficiency and reliability, makes it a preferred choice for engineers and designers looking to enhance the performance of their power supply systems.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5828 $58.2800
245+ $0.4783 $117.1835
375+ $0.4633 $173.7375
520+ $0.4484 $233.1680
670+ $0.4335 $290.4450
895+ $0.3885 $347.7075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,799 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess