EN
  • EN
  • DE

STPS15L45CBY-TR

Part No STPS15L45CBY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 14 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STPS15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-14212-6, 497-14212-1, 497-14212-2, -497-14212-6, -497-14212-1, -497-14212-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898349-STPS15L45CBY-TR
Ultra Librarian 3D Model Ultra Librarian STPS15L45CBY-TR CAD Model

Description

  

STPS15L45CBY-TR - STMicroelectronics

  

The STPS15L45CBY-TR is a state-of-the-art Schottky rectifier designed by STMicroelectronics, renowned for its efficiency and reliability in various electronic applications. This component is part of the STPS series, which is well-known for its low forward voltage drop and high surge current capability.

  

Key Features

  
        
  • Voltage Ratings: The STPS15L45CBY-TR has a repetitive peak reverse voltage (VRRM) of 45V, making it suitable for applications with moderate voltage requirements.
  •     
  • Forward Current: It can handle an average forward current (IF(AV)) of up to 15A, ensuring it can support a significant amount of current for power regulation tasks.
  •     
  • Low Power Loss: The low forward voltage drop (VF) characteristic of Schottky diodes means that the STPS15L45CBY-TR is highly efficient, resulting in less power loss and reduced heat generation during operation.
  •     
  • High Surge Capability: It is capable of withstanding high surge currents, which is critical for protecting circuits against sudden surges that can occur during power interruptions or other unexpected events.
  •     
  • Package: The device comes in a D2PAK surface-mount package, which is ideal for compact designs where space is at a premium.
  •     
  • Temperature Tolerance: The operating junction temperature range is from -40°C to 150°C, allowing for stable performance across a wide range of environmental conditions.
  •   
  

Applications

  

The STPS15L45CBY-TR is versatile and can be used in various applications, including:

  
        
  • Switching power supplies
  •     
  • Converters
  •     
  • Free-wheeling diodes
  •     
  • Reverse battery protection
  •     
  • Automotive applications
  •   
  

With its robust design and high efficiency, the STPS15L45CBY-TR is an excellent choice for designers looking for a reliable Schottky rectifier. Its ability to handle significant power levels while minimizing power loss makes it a valuable component in power management systems.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.5821
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4010 $54.0100
23+ $4.4316 $101.9268
35+ $4.2931 $150.2585
49+ $4.1546 $203.5754
63+ $4.0161 $253.0143
84+ $3.6007 $302.4588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess