EN
  • EN
  • DE

STPS20SM100SG-TR

Part No STPS20SM100SG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 900 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 30 µA @ 100 V
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction 150°C (Max)
Base Product Number STPS20
Other Names STPS20SM100SG-TR,STPS20SM100SGTR,497-12640-6,-497-12640-6,497-12640-1,497-12640-2,-497-12640-2,-497-12640-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282077-STPS20SM100SG-TR
Ultra Librarian 3D Model Ultra Librarian STPS20SM100SG-TR CAD Model

Description

The STPS20SM100SG-TR is a high-performance Schottky diode from STMicroelectronics, designed to offer a blend of low forward voltage drop and high surge current capability. This power Schottky rectifier is particularly suited for switch mode power supplies and high-frequency DC to DC converters.

Key Features

  • Voltage Ratings: With a repetitive peak reverse voltage (V<sub>RRM) of 100V, it can handle the demands of various applications.
  • Current Capacity: The device is capable of conducting up to 20A of average forward current (I<sub>F(AV)), making it suitable for high-current operations.
  • Low Power Loss: High junction temperature capability ensures low voltage drops and reduced power loss.
  • High Surge Capability: It can withstand surge currents, ensuring reliability during transient conditions.
  • Package: Housed in an insulated TO-220AB package, it provides electrical insulation rated at 2500V RMS. This package is also RoHS compliant and halogen-free, making it environmentally friendly.

Applications

The STPS20SM100SG-TR is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Industrial power management

Reliability and Performance

STMicroelectronics ensures that the STPS20SM100SG-TR meets rigorous standards of reliability and performance. The device's low forward voltage drop reduces thermal stress, offering enhanced life expectancy and reliability in harsh environments. Its high-frequency operation capability also makes it an ideal choice for applications requiring efficiency and compactness.

Environmental Compliance

Committed to environmental sustainability, STMicroelectronics has designed the STPS20SM100SG-TR to comply with international environmental standards. It is RoHS compliant and free from hazardous substances, reflecting the company's dedication to reducing the ecological footprint of its products.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9972 $59.9160
75+ $1.6389 $122.9175
110+ $1.5876 $174.6360
155+ $1.5364 $238.1420
195+ $1.4853 $289.6335
265+ $1.3315 $352.8475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,140 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess