EN
  • EN
  • DE

BA277,135

Part No BA277,135
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE STANDARD 35V 715MW SOD523 / RF Diode Standard - Single 35V 100 mA 715 mW SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Diode Type Standard - Single
Voltage - Peak Reverse (Max) 35V
Current - Max 100 mA
Capacitance @ Vr, F 1.2pF @ 6V, 1MHz
Power Dissipation (Max) 715 mW
Temperature Range - Operating -65°C ~ 150°C (TJ)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number BA27
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 863375-BA277,135
Ultra Librarian 3D Model Ultra Librarian BA277,135 CAD Model

Description

Product Overview: BA277,135 from NXP

The BA277,135 is a high-performance, feature-rich semiconductor product from NXP Semiconductors, a leader in the field of smart connected solutions. This product is designed to cater to the demanding needs of modern electronics, offering robust performance and reliability for a wide array of applications.

Key Features

  • Advanced Technology: Built on NXP's cutting-edge process technology, the BA277,135 provides exceptional efficiency and speed, making it suitable for high-frequency applications.
  • High Integration: This component integrates multiple functionalities into a single package, reducing the need for additional components and saving space on the PCB.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for battery-powered devices, helping to extend battery life and reduce power costs.
  • Robust Security Features: The BA277,135 includes advanced security features to protect against unauthorized access and ensure data integrity, making it ideal for applications where security is paramount.

Applications

The versatility of the BA277,135 allows it to be used in a diverse range of applications. It is particularly well-suited for:

  • Automotive systems, where reliability and performance under harsh conditions are required.
  • Industrial automation, offering the robustness and precision needed for complex processes.
  • Consumer electronics, enhancing user experience with its high-speed capabilities and efficiency.
  • Communication infrastructure, providing the backbone for high-speed data transfer and connectivity.

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The BA277,135 is subjected to rigorous testing and quality control measures to ensure it meets the highest standards. Customers can also rely on NXP's global support network for technical assistance and design-in support, ensuring a smooth integration of the BA277,135 into their projects.

Whether you're designing the next generation of automotive electronics, upgrading an industrial automation system, or innovating within the consumer electronics space, the BA277,135 from NXP provides the performance, integration, and reliability to bring your products to the forefront of technology.

You May Also Be Interested in

Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess