EN
  • EN
  • DE

STPS20SM80CG-TR

Part No STPS20SM80CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 80V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 80 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STPS20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-11314-6, 497-11314-1, -497-11314-2, STPS20SM80CGTR, -497-11314-1, 497-11314-2, 497-11314-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935608-STPS20SM80CG-TR
Ultra Librarian 3D Model Ultra Librarian STPS20SM80CG-TR CAD Model

Description

The STPS20SM80CG-TR from STMicroelectronics is a robust and efficient Schottky diode, designed to manage high current and voltage with superior performance. This power Schottky rectifier is particularly suitable for switch-mode power supplies and high-frequency DC to DC converters.

Key Features

  • Voltage Rating: The diode has a maximum repetitive peak reverse voltage of 80 V, making it suitable for a variety of applications in power supply circuits.
  • Forward Current: It can handle an average forward current of up to 20 A, providing high efficiency in power conversion.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances overall system efficiency by reducing power losses during operation.
  • Power Loss Reduction: Its low power loss and high efficiency are ideal for use in energy-sensitive applications.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS20SM80CG-TR is capable of handling high thermal conditions.
  • Package: The diode comes in a D²PAK (TO-263) surface-mount package, which is suitable for compact designs and automated assembly processes.
  • Qualification Standards: It adheres to the stringent standards set by the automotive industry, ensuring reliability and performance under harsh conditions.

Applications

The STPS20SM80CG-TR is versatile and can be used in a wide range of electronic circuits. Some of the common applications include:

  • Automotive applications such as battery charging systems, DC/DC converters, and power management modules.
  • Power supply units for consumer electronics, including TVs, PCs, and servers.
  • Industrial power supplies and instrumentation where efficiency and thermal performance are critical.
  • Renewable energy systems, including solar inverters and wind turbine converters.
  • Telecommunications equipment requiring high efficiency and reliability.

With its combination of high efficiency, thermal performance, and reliability, the STPS20SM80CG-TR Schottky diode is an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6721 $58.5235
85+ $1.3721 $116.6285
135+ $1.3292 $179.4420
180+ $1.2864 $231.5520
235+ $1.2434 $292.1990
315+ $1.1148 $351.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess