EN
  • EN
  • DE

STPS2545CG-TR

Part No STPS2545CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 45 V 12.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer STMicroelectronics
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STPS2545
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-8027-1, 497-8027-2, STPS2545CGTR, STPS2545CG-TR-ND, 497-8027-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898360-STPS2545CG-TR
Ultra Librarian 3D Model Ultra Librarian STPS2545CG-TR CAD Model

Description

STPS2545CG-TR Power Schottky Rectifier by STMicroelectronics

The STPS2545CG-TR is a robust and efficient Power Schottky Rectifier designed by STMicroelectronics, a leading name in the semiconductor industry. This device is tailored to meet the high demands of modern electronic circuits, offering a perfect blend of low forward voltage drop and high surge current capability. The rectifier is packaged in a D2PAK (TO-263) surface-mount package, which is well-suited for compact designs where space is at a premium.

With a repetitive peak reverse voltage (VRRM) of 45V and an average forward current (IF(AV)) of 2 x 15A in parallel configuration, the STPS2545CG-TR is an excellent choice for high-frequency power switching applications. This device is characterized by its dual center tap Schottky rectifier configuration, which makes it ideal for use in switch-mode power supplies, converters, freewheeling diodes, and reverse battery protection circuits.

The STPS2545CG-TR boasts a low forward voltage drop, which ensures reduced power loss and improved efficiency in operation. This feature, in combination with its high junction temperature capability (Tj max of 150°C), allows for reliable performance even under challenging thermal conditions. Additionally, the low thermal resistance of the package contributes to excellent heat dissipation, further enhancing the rectifier's overall reliability.

STMicroelectronics has designed the STPS2545CG-TR with safety in mind. It includes a guard ring for enhanced ruggedness and long-term reliability, which is particularly important in applications subject to voltage transients. The device is also compliant with the RoHS directive, making it suitable for use in environmentally sensitive products.

Whether it's for power management in consumer electronics, industrial systems, or automotive applications, the STPS2545CG-TR stands out as a high-performance solution that engineers can rely on for efficient and reliable power rectification needs.

Key Features:

  • Dual center tap Schottky rectifier
  • Low forward voltage drop for higher efficiency
  • High surge current capability
  • Operating junction temperature range: -40°C to 150°C
  • Surface-mount D2PAK (TO-263) package for compact designs
  • Compliant with RoHS directives

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7541 $60.3280
190+ $0.6188 $117.5720
290+ $0.5994 $173.8260
400+ $0.5802 $232.0800
515+ $0.5608 $288.8120
690+ $0.5028 $346.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess