EN
  • EN
  • DE

STPS40M100CTN

Part No STPS40M100CTN
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Rectifier Diode, Dual Common Cathode, 100 V, 40 A, 780 Mv, 530 A, 150 C Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220AB
Element Configuration Common Cathode
Forward Current 40 A
Forward Voltage 780 mV
Max Forward Surge Current (Ifsm) 530 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 100 V
Number of Pins 3
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1008923-STPS40M100CTN
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STPS40M100CTN CAD Model

Description

The STPS40M100CTN is a state-of-the-art Power Schottky Rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader. This rectifier is specifically engineered to meet the stringent requirements of high-efficiency power supply applications.

Key Features

  • High Junction Temperature Capability: This device is capable of operating at high temperatures, making it suitable for demanding applications.
  • Low Forward Voltage Drop: The STPS40M100CTN offers a low forward voltage drop, which helps to reduce power loss and improve efficiency.
  • Dual Center Tap Configuration: The device comes in a dual center tap configuration, which is essential for applications requiring a balanced current flow.
  • High Surge Current Capability: It can handle high surge currents, making it robust against transient conditions.

Applications

The STPS40M100CTN is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • High-frequency DC/DC converters
  • Reverse battery protection
  • Automotive applications requiring high reliability

Electrical Characteristics

With a repetitive peak reverse voltage (VRRM) of 100V and an average forward current (IF(AV)) of 40A, the STPS40M100CTN is designed to handle significant power and stress. Its storage and operating temperature range from -65°C to +175°C, ensuring reliable performance under extreme conditions.

Package and Quality

The STPS40M100CTN comes in a TO-247 package, known for its high power dissipation capability. STMicroelectronics ensures that all its products meet rigorous quality standards, and the STPS40M100CTN is no exception, offering reliability and performance for critical power applications.

Whether you're designing a power supply for industrial systems or seeking components for automotive power management, the STPS40M100CTN from STMicroelectronics provides the efficiency, reliability, and high-performance required for your power rectification needs.

You May Also Be Interested in

Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
Semikron
Semitrans; 1700V; 100A
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
Murata Electronics North America
Lowest to $0.1964
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7420 $60.3240
52+ $2.2499 $116.9948
80+ $2.1795 $174.3600
110+ $2.1102 $232.1220
142+ $2.0397 $289.6374
190+ $1.8284 $347.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,875 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention