EN
  • EN
  • DE

STPSC12065G-TR

Part No STPSC12065G-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description SILICON CARBIDE DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 650 V 12A Surface Mount D2PAK
Manufacturer STMicroelectronics
Series ECOPACK®2
Package Reel - TR
Speed No Recovery Time > 500mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STPSC12065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-18401-2, 497-18401-6, 497-18401-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898404-STPSC12065G-TR
Ultra Librarian 3D Model Ultra Librarian STPSC12065G-TR CAD Model

Description

STPSC12065G-TR - Schottky Silicon Carbide Diode

The STPSC12065G-TR from STMicroelectronics is a state-of-the-art Schottky Silicon Carbide (SiC) diode, designed to offer superior switching performance and higher reliability compared to Silicon-based diodes. With its Silicon Carbide technology, this diode is an ideal choice for high-efficiency, high-frequency applications where low power losses are crucial.

Key Features

  • No Reverse Recovery: The STPSC12065G-TR exhibits no reverse recovery charge, which significantly reduces switching losses and enhances the efficiency of power conversion systems.
  • High Temperature Operation: This diode is capable of operating at junction temperatures as high as 175°C, making it suitable for high-temperature environments and demanding applications.
  • Low Forward Voltage Drop: It offers a low forward voltage drop, which reduces conduction losses and improves overall system efficiency.
  • High Surge Current Capability: The device can handle high surge currents without failure, ensuring reliability and robustness in applications where surge conditions are common.

Applications

The STPSC12065G-TR is ideal for a variety of applications, including:

  • Power Supply Units (PSUs)
  • Solar Inverters
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Automotive charging systems

Product Specifications

The STPSC12065G-TR comes in a surface-mount DPAK (TO-252) package and is characterized by the following specifications:

  • Repetitive Peak Reverse Voltage (VRRM): 650 V
  • Average Forward Current (IF(AV)): 12 A
  • Non-repetitive Forward Surge Current (IFSM): 100 A
  • Operating Junction Temperature (Tj): -40°C to +175°C

With these features and specifications, the STPSC12065G-TR is a highly efficient, reliable, and versatile component that enhances the performance of energy-sensitive systems across a wide range of industrial, automotive, and consumer applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess