EN
  • EN
  • DE

STPSC12065GY-TR

Part No STPSC12065GY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODES AND RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 650 V 12A Surface Mount D2PAK
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Reel - TR
Speed No Recovery Time > 500mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STPSC12065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-18024-2, 497-18024-1, 497-18024-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898405-STPSC12065GY-TR
Ultra Librarian 3D Model Ultra Librarian STPSC12065GY-TR CAD Model

Description

STPSC12065GY-TR - A Robust and Efficient Schottky Silicon Carbide Diode from STMicroelectronics

The STPSC12065GY-TR is a cutting-edge Schottky Silicon Carbide (SiC) diode designed by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically engineered to offer superior switching performance and increased energy efficiency in a wide range of power applications. Its silicon carbide technology provides a significant advantage over traditional silicon diodes, making it an ideal choice for high-end power conversion systems.

Key Features

  • No Reverse Recovery: The STPSC12065GY-TR boasts a no reverse recovery charge, which results in reduced switching losses and improved system efficiency.
  • High Surge Capability: Designed to withstand high surge currents, this diode ensures reliability and robustness in demanding applications.
  • High Junction Temperature: With an extended operating junction temperature range, the STPSC12065GY-TR is suitable for high-temperature environments.
  • Low Leakage Current: The low leakage current characteristic minimizes power loss when the diode is in the off state, contributing to overall energy savings.

Applications

The STPSC12065GY-TR excels in various applications that require high efficiency and reliability. These include:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Energy storage systems
  • Electric vehicle (EV) charging stations
  • Solar inverters

Package and Quality

The STPSC12065GY-TR is housed in a TO-220AC package, ensuring ease of integration into various circuit designs. This package is known for its excellent thermal and mechanical characteristics, making it suitable for high-power applications. Additionally, the product is manufactured in compliance with strict industry standards, ensuring high quality and reliability for critical applications.

In conclusion, the STPSC12065GY-TR from STMicroelectronics represents a significant advancement in diode technology, offering designers a robust, efficient, and high-performance solution for their power conversion needs.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3594 $60.4692
42+ $2.7564 $115.7688
65+ $2.6703 $173.5695
90+ $2.5842 $232.5780
116+ $2.4980 $289.7680
155+ $2.2395 $347.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess