EN
  • EN
  • DE

STQ1NC60R-AP

Part No STQ1NC60R-AP
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194749-STQ1NC60R-AP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STQ1NC60R-AP CAD Model

Description

The STQ1NC60R-AP from STMicroelectronics is a high-performance N-channel MOSFET designed for use in a wide range of electronic applications. This power MOSFET is part of the STMicroelectronics Q-series, known for its quality and reliability. The device is particularly suited for switching applications where power efficiency is a critical factor.

Key Features

  • Low On-Resistance: The STQ1NC60R-AP boasts a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High Voltage Capability: With a drain-source voltage (V<sub>DSS) rating of up to 600V, this MOSFET can handle high voltage applications with ease.
  • Fast Switching Speed: The device's fast switching speed reduces switching losses, making it ideal for high-frequency operations.
  • Improved Gate Charge: It features an optimized gate charge (Q<sub>g), which allows for reduced power dissipation during switching.
  • Robust Thermal Performance: The STQ1NC60R-AP is designed to maintain its performance even under high temperature conditions, ensuring reliability in thermally challenging environments.

Applications

The versatility of the STQ1NC60R-AP makes it suitable for a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Power management circuits

Package and Availability

The STQ1NC60R-AP is available in a TO-92 package, which is widely used for through-hole mounting. This package type allows for easy integration into various circuit designs. STMicroelectronics ensures the availability of this component through its extensive distribution network, making it accessible for both small-scale projects and large-volume production.

Conclusion

In summary, the STQ1NC60R-AP N-channel MOSFET is a high-quality component from STMicroelectronics, designed to deliver efficient performance with its low on-resistance, high voltage capability, fast switching, and robust thermal properties. It is an excellent choice for designers looking to enhance the efficiency and reliability of their power conversion and management applications.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess