EN
  • EN
  • DE

STQ3NK50ZR-AP

Part No STQ3NK50ZR-AP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series SuperMESH™
Package Tape & Box (TB)
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Current - Continuous Drain (Id) @ 25°C 500mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 3.3Ohm @ 1.15A, 10V
Vgs(th) (Max) @ Id 4.5V @ 50µA
Gate Charge (Qg) (Max) @ Vgs 15 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 280 pF @ 25 V
Power Dissipation (Max) 3W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Base Product Number STQ3
Other Names STQ3NK50ZRAP,1026-STQ3NK50ZR-AP
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277972-STQ3NK50ZR-AP
Ultra Librarian 3D Model Ultra Librarian STQ3NK50ZR-AP CAD Model

Description

The STQ3NK50ZR-AP is a cutting-edge power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This product is designed to meet the high demands of modern electronic circuits, providing efficient power management and switching capabilities. The STQ3NK50ZR-AP is part of STMicroelectronics' SuperMESH™ series, which is known for its low on-resistance and high switching speed.

Key Features

  • High Voltage Capability: The STQ3NK50ZR-AP is capable of handling up to 500V, making it suitable for high voltage applications.
  • Low On-Resistance: With its SuperMESH™ technology, this MOSFET achieves very low on-resistance (RDS(on)), enhancing efficiency and reducing power losses.
  • Reduced Gate Charge: The device has a low gate charge (Qg), which leads to reduced switching losses and is beneficial for high-frequency operations.
  • Zener-Protected: The MOSFET comes with a built-in Zener diode, offering protection against overvoltage and enhancing reliability.
  • TO-92 Package: Encased in a TO-92 package, it is suitable for through-hole mounting, which is ideal for prototyping and production in various electronic devices.

Applications

The STQ3NK50ZR-AP is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Switching applications
  • Power supplies
  • Motor control systems
  • Lighting systems
  • High-efficiency converters

Performance and Quality

STMicroelectronics ensures that the STQ3NK50ZR-AP meets the highest standards of performance and quality. The device undergoes rigorous testing and quality control measures to ensure it performs to its specifications under varying conditions. Customers can rely on the robustness and longevity of this power MOSFET in their electronic designs.

Environmental and Safety Compliance

The STQ3NK50ZR-AP is designed with environmental responsibility in mind. It complies with RoHS and is free from environmentally hazardous substances. Additionally, its design and manufacturing processes are aimed at minimizing its ecological footprint, aligning with STMicroelectronics' commitment to sustainability.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess