EN
  • EN
  • DE

STR91X-SK/KEI

Part No STR91X-SK/KEI
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STR9
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Utilized IC / Part STR91xF
Mounting Type Fixed
Contents Board(s), Cable(s), LCD, ULINK™ Programmer
Other Names STR91XSKKEI,1026-STR91X-SK/KEI,497-5066
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8473.30.1180
Win Source Part Number 1283918-STR91X-SK/KEI
Ultra Librarian 3D Model Ultra Librarian STR91X-SK/KEI CAD Model

Description

The STR91X-SK/KEI is a comprehensive starter kit designed by STMicroelectronics to offer developers an efficient platform for building and testing applications centered around the STR91xFA microcontroller series. This starter kit is an ideal solution for engineers looking to explore the features of the STR9 family, particularly for industrial control, medical equipment, security systems, and point-of-sale applications.

Key Features

  • STR91xFA Microcontroller: The heart of the kit is a powerful ARM9 core-based microcontroller, which provides a perfect blend of performance and power efficiency, suitable for demanding embedded applications.
  • Comprehensive Development Tools: Included with the starter kit are all the necessary software tools to get started, including a full-featured integrated development environment (IDE) and debugging tools.
  • Expansion Capabilities: The board comes with a variety of expansion headers and connectors, making it easy to attach additional hardware components or peripherals to extend the functionality of your projects.
  • On-board Peripherals: The kit is equipped with an assortment of built-in peripherals such as USB, Ethernet, CAN, and serial interfaces, allowing for a wide range of connectivity options.
  • Ready-to-Use Applications: To jumpstart development, the STR91X-SK/KEI includes sample applications that demonstrate the capabilities of the microcontroller and provide a solid foundation for custom development.

Development Support

STMicroelectronics provides extensive support for the STR91X-SK/KEI starter kit through detailed documentation, online resources, and a dedicated community forum. Developers can access a wealth of information including data sheets, application notes, and technical guides to facilitate the development process.

Why Choose STR91X-SK/KEI?

For developers seeking a robust and versatile development platform, the STR91X-SK/KEI offers a unique combination of performance, expandability, and support. Whether you're developing complex industrial systems or simple IoT devices, this starter kit provides the tools and resources needed to bring your innovative ideas to life efficiently and effectively.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess