EN
  • EN
  • DE
  • IT

STS12NF30L

Part No STS12NF30L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 12A 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 50nC @ 4.5V
Max Input Capacitance 2400pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 9 mOhm @ 6A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 105837-STS12NF30L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS12NF30L CAD Model

Description

The STS12NF30L is a state-of-the-art, low voltage, N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This advanced power MOSFET is a key component for a wide array of electronic applications, particularly where high efficiency and low power consumption are crucial. The STS12NF30L is designed to handle a continuous drain current of up to 12A, making it suitable for high-performance power management tasks.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, ensuring that it can be driven at lower voltages and thus compatible with low-voltage control logic.
  • Low On-resistance: Its on-resistance (R<sub>DS(on)) is exceptionally low, which translates to reduced conduction losses and improved overall efficiency.
  • High Switching Speed: The STS12NF30L is designed for fast switching, providing efficient operation and reducing energy losses during the transition periods.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness in harsh conditions.
  • Application Versatility: Suitable for a broad range of applications including DC/DC converters, motor control, and power management systems.

Applications

The STS12NF30L MOSFET is ideal for various applications such as:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor Control Circuits
  • Power Management Functions

Technical Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 30V Continuous Drain Current (I<sub>D) 12A Power Dissipation (P<sub>D) 45W Operating Temperature Range -55°C to 175°C

Overall, the STS12NF30L from STMicroelectronics is a robust and reliable component that offers superior performance for power conversion and management applications. Its high efficiency and fast switching capabilities make it a preferred choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
ON Semiconductor
MOSFET N-CH 50V 75A D2PAK-3
Need more? Email Us
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.5255
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7529 $67.7610
210+ $0.6178 $129.7380
325+ $0.5986 $194.5450
450+ $0.5792 $260.6400
580+ $0.5599 $324.7420
775+ $0.5019 $388.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess